Texas Instruments REF3120 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3120AIDBZT

Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3120 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference - REF3120AIDBZT - Texas Instruments
Dallas, TX, United States
REF3120 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference
REF3120AIDBZT
REF3120 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3120AIDBZT
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Automotive 2V SOT-23 Precision Voltage Reference IC
693-REF3120AIDBZT
Automotive 2V SOT-23 Precision Voltage Reference IC 693-REF3120AIDBZT
3-Pin SOT-23 Voltage Reference, 2V, 20ppm/°C, 100µA, Automotive Product overview: REF3120AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 2V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3120AIDBZT can be used for catalog matching and distributor lookup.

3-Pin SOT-23 Voltage Reference, 2V, 20ppm/°C, 100µA, Automotive Product overview: REF3120AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 2V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3120AIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3120AIDBZT - 027311-REF3120AIDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3120AIDBZT
027311-REF3120AIDBZT
PMIC - PMIC - Voltage Reference - REF3120AIDBZT 027311-REF3120AIDBZT
Manufacturer: Texas Instruments Win Source Part Number: 027311-REF3120AIDBZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 2.098 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 27μVp-p Noise - 10Hz to 10kHz: 39μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.048V Operating Supply Current: 135μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Medical, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 027311-REF3120AIDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 2.098 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 27μVp-p
Noise - 10Hz to 10kHz: 39μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.048V
Operating Supply Current: 135μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Medical, Test & Measurement

Buy Now Datasheet
Voltage Reference - 296-17927-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17927-1-ND
Voltage Reference 296-17927-1-ND
Series Voltage Reference IC Fixed 2.048V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 2.048V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17927-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17927-6-ND
Voltage Reference 296-17927-6-ND
Series Voltage Reference IC Fixed 2.048V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 2.048V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17927-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17927-2-ND
Voltage Reference 296-17927-2-ND
Series Voltage Reference IC Fixed 2.048V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 2.048V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - REF3120AIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3120AIDBZT
PMIC - Voltage Reference REF3120AIDBZT
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3120AIDBZT
Voltage References REF3120AIDBZT
Voltage References 20ppm/DegC 100uA SOT23-3 Series

Voltage References 20ppm/DegC 100uA SOT23-3 Series

Buy Now Datasheet
Voltage Ref, Series, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments - 33AH4723 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments
33AH4723
Voltage Ref, Series, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments 33AH4723
VOLTAGE REF, SERIES, 2.048V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3120 Series; Reference Voltage:2.048V; Initial Accuracy:0.2%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23; No.RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.048V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3120 Series; Reference Voltage:2.048V; Initial Accuracy:0.2%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23; No.RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Series, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments - 33AH4722 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments
33AH4722
Voltage Ref, Series, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments 33AH4722
VOLTAGE REF, SERIES, 2.048V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3120 Series; Reference Voltage:2.048V; Initial Accuracy:0.2%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No.RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.048V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3120 Series; Reference Voltage:2.048V; Initial Accuracy:0.2%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No.RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3120AIDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3120AIDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3120AIDBZT
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3120AIDBZT 693-REF3120AIDBZT 027311-REF3120AIDBZT 296-17927-1-ND REF3120AIDBZT REF3120AIDBZT 33AH4723 REF3120AIDBZT
Product Name REF3120 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference Automotive 2V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3120AIDBZT Voltage Reference PMIC - Voltage Reference Voltage References Voltage Ref, Series, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOT-23 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 volts 2.05 volts 2.05 volts
TC 11 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA
Accuracy 0.2000 % 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5 Micropower Voltage Reference - LM385DRG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
7 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285M-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
9 suppliers
LM185-2.5QML Micropower Voltage Reference Diode - 5962-8759402YA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details