Texas Instruments REF3125 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3125AIDBZR

Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3125 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference - REF3125AIDBZR - Texas Instruments
Dallas, TX, United States
REF3125 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference
REF3125AIDBZR
REF3125 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3125AIDBZR
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.5V 10mA SOT-23 Precision Voltage Reference IC
693-REF3125AIDBZR
2.5V 10mA SOT-23 Precision Voltage Reference IC 693-REF3125AIDBZR
2.5V Precision Voltage Reference, 10mA, SOT-23, T/R Product overview: REF3125AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 10mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 10mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3125AIDBZR can be used for catalog matching and distributor lookup.

2.5V Precision Voltage Reference, 10mA, SOT-23, T/R Product overview: REF3125AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 10mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 10mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3125AIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-26325-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-26325-2-ND
Voltage Reference 296-26325-2-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-26325-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-26325-1-ND
Voltage Reference 296-26325-1-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-26325-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-26325-6-ND
Voltage Reference 296-26325-6-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3125AIDBZR - 027312-REF3125AIDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3125AIDBZR
027312-REF3125AIDBZR
PMIC - PMIC - Voltage Reference - REF3125AIDBZR 027312-REF3125AIDBZR
Manufacturer: Texas Instruments Win Source Part Number: 027312-REF3125AIDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 2.55 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 33μVp-p Noise - 10Hz to 10kHz: 48μVrms Family Name: REF3125 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 135μA Alternative Parts (Cross-Reference): ISL21010CFH330Z-T7A; ISL21010CFH325Z-TK; ISL21010CFH330Z-TK; Introduction Date: July 15, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices, Test & Measurement, Medical, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 027312-REF3125AIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 2.55 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 33μVp-p
Noise - 10Hz to 10kHz: 48μVrms
Family Name: REF3125
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 135μA
Alternative Parts (Cross-Reference): ISL21010CFH330Z-T7A; ISL21010CFH325Z-TK; ISL21010CFH330Z-TK;
Introduction Date: July 15, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices, Test & Measurement, Medical, Power Management

Buy Now Datasheet
PMIC - Voltage Reference - REF3125AIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3125AIDBZR
PMIC - Voltage Reference REF3125AIDBZR
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3125AIDBZR
Voltage References REF3125AIDBZR
Voltage References 20ppm/DegC 100uA SOT23-3 Series

Voltage References 20ppm/DegC 100uA SOT23-3 Series

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3125AIDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3125AIDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3125AIDBZR
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site
Power Supply Chip >> Voltage References - REF3125AIDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
REF3125AIDBZR
Power Supply Chip >> Voltage References REF3125AIDBZR
2.5V ±0.2% 2.55V~5.5V 10mA Fixed SOT-23 Voltage References ROHS

2.5V ±0.2% 2.55V~5.5V 10mA Fixed SOT-23 Voltage References ROHS

Supplier's Site Datasheet
Voltage Ref, Series, 2.5V, Sot-23; Voltage Reference Type Texas Instruments - 28AH4805 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.5V, Sot-23; Voltage Reference Type Texas Instruments
28AH4805
Voltage Ref, Series, 2.5V, Sot-23; Voltage Reference Type Texas Instruments 28AH4805
VOLTAGE REF, SERIES, 2.5V, SOT-23; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:0.2%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.5V, SOT-23; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:0.2%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3125AIDBZR 693-REF3125AIDBZR 296-26325-2-ND 027312-REF3125AIDBZR REF3125AIDBZR REF3125AIDBZR REF3125AIDBZR REF3125AIDBZR 28AH4805
Product Name REF3125 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 2.5V 10mA SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - REF3125AIDBZR PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Power Supply Chip >> Voltage References Voltage Ref, Series, 2.5V, Sot-23; Voltage Reference Type Texas Instruments
Package Type Other; SOT-23 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23 Other; SOT-23
VREF 2.5 volts 2.5 volts 2.5 volts 2.5 volts
TC 12 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA 0.1350 mA
Accuracy 0.2000 % 0.2000 % 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5-N Voltage Reference Diode - LM336Z-2.5/LFT1 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM385B-2.5 Micropower Voltage Reference - LM385BLP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
9 suppliers
1.24V Precision Voltage Reference IC - 693-LM285BYM - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM136-2.5-N Voltage Reference Diode - LM236H-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
8 suppliers