The REF02 is a precision 5V voltage reference with a maximum drift of 10 ppm/°C over the -40°C to +85°C temperature range, low noise of 10 µV PP (0.1 Hz to 10 Hz), and supply current of 1.4 mA max. It operates from an 8V to 40V input and is available in DIP-8 and SO-8 packages. The REF02BU variant, which includes REF02BUE4, offers tight output voltage tolerance of ±10 mV at 25°C and is qualified for industrial temperature operation.
+5V Precision Voltage Reference 8-SOIC -40 to 85
5V Precision Voltage Reference, 8-SOIC, 8-40V In, 21mA Out Product overview: REF02BUE4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 40V, 21mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 40V, 21mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02BUE4 can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 5V V ±0.2% 21mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 042307-REF02BUE4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 8 V to 40 V
Output Type: Fixed
Reference Type: Series
Output Current: 21mA
Noise - 0.1Hz to 10Hz: 4μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 1.4mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Voltage References +5V Precision Voltage Reference
IC VREF SERIES 0.2% 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF02BUE4 | 693-REF02BUE4 | REF02BUE4-ND | 042307-REF02BUE4 | REF02BUE4 | REF02BUE4 |
| Product Name | REF02 +5V Precision Voltage Reference | 5V 40V 21mA SOIC Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - REF02BUE4 | Voltage References | PMIC - Voltage Reference |
| Package Type | Other; PDIP,SOIC | Other; D | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | SOIC | |
| VREF | 5 volts | |||||
| TC | 4 ppm/C | 10 ppm/C | 10 ppm/C | |||
| IQ | 1 mA | 1.4 mA | 1.4 mA | 1.4 mA | ||
| Accuracy | 0.2000 % | 0.2000 % |