30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
1.25-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference 3-SOT-23 -40 to 125 Product overview: REF3312AIDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3312AIDBZTG4 can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 1.25V V ±0.15% 30mA SOT-23-3
Voltage References 30ppm/C Drift 3.9uA Vltg Ref
IC VREF SERIES 0.15% SOT23-3
IC VREF SERIES 0.15% SOT23-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF3312AIDBZTG4 | 693-REF3312AIDBZTG4 | REF3312AIDBZTG4-ND | REF3312AIDBZTG4 | REF3312AIDBZTG4 | REF3312AIDBZTG4 |
| Product Name | REF3312 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference | SOT-23 Precision Voltage Reference IC | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Package Type | Other; SC70,SOT-23 | Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.25 volts | 1.25 volts | ||||
| TC | 9 ppm/C | 30 ppm/C | ||||
| IQ | 0.0039 mA | 0.0085 mA | 0.0085 mA | |||
| Accuracy | 0.1500 % | 0.1500 % |