Texas Instruments LM431 Adjustable Precision Zener Shunt Regulator LM431CIM/NOPB

Description
Adjustable Precision Zener Shunt Regulator 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Adjustable Precision Zener Shunt Regulator 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM431 Adjustable Precision Zener Shunt Regulator - LM431CIM/NOPB - Texas Instruments
Dallas, TX, United States
LM431 Adjustable Precision Zener Shunt Regulator
LM431CIM/NOPB
LM431 Adjustable Precision Zener Shunt Regulator LM431CIM/NOPB
Adjustable Precision Zener Shunt Regulator 8-SOIC -40 to 85

Adjustable Precision Zener Shunt Regulator 8-SOIC -40 to 85

Buy Now Datasheet
Voltage Reference - LM431CIM/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431CIM/NOPB-ND
Voltage Reference LM431CIM/NOPB-ND
Shunt Voltage Reference IC Adjustable 2.5V 37VV -0.6%, +0.4% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.5V 37VV -0.6%, +0.4% 100mA 8-SOIC

Buy Now Datasheet
 - LM431CIM/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO8

Supplier's Site Datasheet
 - LM431CIM/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM431CIM/NOPB - 877464-LM431CIM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM431CIM/NOPB
877464-LM431CIM/NOPB
PMIC - PMIC - Voltage Reference - LM431CIM/NOPB 877464-LM431CIM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 877464-LM431CIM/NOPB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.5V 37 VV -0.6%, +0.4% 100 mA 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: LM431 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 95 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM431CIM-NDR, LM431CIMNOPB, *LM431CIM/NOPB

Manufacturer: Texas Instruments
Win Source Part Number: 877464-LM431CIM/NOPB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.5V 37 VV -0.6%, +0.4% 100 mA 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: LM431
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 95
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM431CIM-NDR, LM431CIMNOPB, *LM431CIM/NOPB

Buy Now Datasheet
Voltage Ref, Shunt, 2.5V-36V, Soic-8; Voltage Reference Type Texas Instruments - 26AJ7329 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V-36V, Soic-8; Voltage Reference Type Texas Instruments
26AJ7329
Voltage Ref, Shunt, 2.5V-36V, Soic-8; Voltage Reference Type Texas Instruments 26AJ7329
VOLTAGE REF, SHUNT, 2.5V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:LM431 Series; Reference Voltage:2.5V to 36V; Initial Accuracy:0.5%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOIC;RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:LM431 Series; Reference Voltage:2.5V to 36V; Initial Accuracy:0.5%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOIC;RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM431CIM/NOPB
Voltage References LM431CIM/NOPB
Voltage References 2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 8-SOIC -40 to 85

Voltage References 2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 8-SOIC -40 to 85

Buy Now Datasheet
PMIC - Voltage Reference - LM431CIM/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM431CIM/NOPB
PMIC - Voltage Reference LM431CIM/NOPB
IC VREF SHUNT -0.6%/+0.4% 8SOIC

IC VREF SHUNT -0.6%/+0.4% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM431CIM/NOPB LM431CIM/NOPB-ND LM431CIM/NOPB 877464-LM431CIM/NOPB 26AJ7329 LM431CIM/NOPB LM431CIM/NOPB
Product Name LM431 Adjustable Precision Zener Shunt Regulator Voltage Reference PMIC - PMIC - Voltage Reference - LM431CIM/NOPB Voltage Ref, Shunt, 2.5V-36V, Soic-8; Voltage Reference Type Texas Instruments Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener
VREF Type Programmable
Package Type Other; SOIC,SOT-23,TO-92 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC8 Other; 8-SOIC Other; SOIC SOIC
VREF 2.5 to 36 volts 2.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385AYMX-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
IC VREF SHUNT PREC 10V SOT-23-3 - 815-LM4040A10IDBZTG4 - Utmel Electronic Limited
Specs
Type Shunt / Zener
VREF Type Shunt
Package Type Other; TO-236
View Details
LM236-2.5 2.5-V Integrated Reference Circuit - LM236DG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
8 suppliers
PMIC - PMIC - Voltage Reference - LM285M-1.2 - 082654-LM285M-1.2 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 150 ppm/C
View Details
2 suppliers