Dual Output Vref and Vref/2 Voltage Reference 5-SOT -40 to 125
IC VREF SERIES 0.1% SOT23-5
Series Voltage Reference IC Fixed 2.5V V ±0.1% 20mA SOT-23-THIN
IC VREF SERIES 0.1% SOT23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1242261-REF1925AIDDC
Series: *
Family Name: REF1925
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): REF1925AIDDCT;
Introduction Date: September 18, 2014
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
2.5-V Vref, dual-output Vref & Vref/2 voltage reference 5-SOT-23-THIN -40 to 125 Product overview: REF1925AIDDCR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Dual, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF1925AIDDCR can be used for catalog matching and distributor lookup.
Voltage References Dual Output Vref & Vref/2 Voltage Ref
IC VREF SERIES 0.1% SOT23-5
IC VREF SERIES 0.1% SOT23-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF1925AIDDCR | 296-REF1925AIDDCRDKR-ND | 1242261-REF1925AIDDCR | 693-REF1925AIDDCR | REF1925AIDDCR | REF1925AIDDCR | REF1925AIDDCR |
| Product Name | REF1925 Dual Output Vref and Vref/2 Voltage Reference | Voltage Reference | PMIC - PMIC - Voltage Reference - REF1925AIDDCR | Dual SOT-23 Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Package Type | Other; SOT | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT-23-5 Thin, TSOT-23-5 | ||||
| VREF | 1.25 to 2.5 volts | 2.5 volts | |||||
| TC | 10 ppm/C | 25 ppm/C | |||||
| IQ | 0.3600 mA | 0.4600 mA | 0.4600 mA | ||||
| Accuracy | 0.1000 % | 0.1000 % |