Texas Instruments REF3225 2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3225AIDBVR

Description
2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3225 2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference - REF3225AIDBVR - Texas Instruments
Dallas, TX, United States
REF3225 2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference
REF3225AIDBVR
REF3225 2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3225AIDBVR
2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3225AIDBVR - 027316-REF3225AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3225AIDBVR
027316-REF3225AIDBVR
PMIC - PMIC - Voltage Reference - REF3225AIDBVR 027316-REF3225AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 027316-REF3225AIDBVR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 2.55 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 33μVp-p Noise - 10Hz to 10kHz: 48μVrms Family Name: REF3225 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-6 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 135μA Alternative Parts (Cross-Reference): MAX6071AAUT30+T; MAX6071BAUT21+; MAX6071BAUT30+; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 027316-REF3225AIDBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 2.55 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 33μVp-p
Noise - 10Hz to 10kHz: 48μVrms
Family Name: REF3225
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-6
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 135μA
Alternative Parts (Cross-Reference): MAX6071AAUT30+T; MAX6071BAUT21+; MAX6071BAUT30+;
Introduction Date: June 06, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-39162-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39162-6-ND
Voltage Reference 296-39162-6-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-39162-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39162-2-ND
Voltage Reference 296-39162-2-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-39162-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39162-1-ND
Voltage Reference 296-39162-1-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
Singapore, Singapore
2.5V 100uA SOT-23 Precision Voltage Reference IC
693-REF3225AIDBVR
2.5V 100uA SOT-23 Precision Voltage Reference IC 693-REF3225AIDBVR
2.5V 4ppm/°C Voltage Reference, 100uA, SOT-23-6 Product overview: REF3225AIDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3225AIDBVR can be used for catalog matching and distributor lookup.

2.5V 4ppm/°C Voltage Reference, 100uA, SOT-23-6 Product overview: REF3225AIDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3225AIDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - REF3225AIDBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
REF3225AIDBVR
Power Supply Chip >> Voltage References REF3225AIDBVR
2.5V ±0.2% 2.55V~5.5V 10mA Fixed SOT-23-6 Voltage References ROHS

2.5V ±0.2% 2.55V~5.5V 10mA Fixed SOT-23-6 Voltage References ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3225AIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3225AIDBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3225AIDBVR
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site
PMIC - Voltage Reference - REF3225AIDBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3225AIDBVR
PMIC - Voltage Reference REF3225AIDBVR
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3225AIDBVR
Voltage References REF3225AIDBVR
Voltage References 2.5V 4ppm/DegC 100uA SOT23-6 Series

Voltage References 2.5V 4ppm/DegC 100uA SOT23-6 Series

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3225AIDBVR 027316-REF3225AIDBVR 296-39162-6-ND 693-REF3225AIDBVR REF3225AIDBVR REF3225AIDBVR REF3225AIDBVR REF3225AIDBVR
Product Name REF3225 2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference PMIC - PMIC - Voltage Reference - REF3225AIDBVR Voltage Reference 2.5V 100uA SOT-23 Precision Voltage Reference IC Power Supply Chip >> Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Bandgap Series Series Series
Package Type Other; SOT-23 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 Other; SOT-23-6 SOT23 Other; SOT-23-6
VREF 2.5 volts 2.5 volts 2.5 volts
TC 10.5 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA 0.1350 mA
Unlock Full Specs
to access all available technical data

Similar Products

TL1431-SP Precision Adjustable (Programmable) Shunt Reference - 5962R9962001VHA - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Programmable
Package Type Other; CDIP,CFP
View Details
LM185-1.2QML Micropower Voltage Reference Diode - LM185H-1.2/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
4 suppliers
LM285-1.2 Micropower Voltage Reference - LM285LPRE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
7 suppliers
PMIC - PMIC - Voltage Reference - LM336BM-2.5 - 071223-LM336BM-2.5 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers