Texas Instruments REF2940 4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2940AIDBZRG4

Description
4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Description
4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF2940 is a precision, low-power, low-dropout voltage reference providing a 4.096 V output in a 3-pin SOT-23 package measuring 2.92 mm × 1.30 mm. It operates with a maximum supply current of 50 µA, supports up to 25 mA output current, and has a maximum temperature drift of 100 ppm/°C. The device is stable with any capacitive load and requires no external capacitor. It is specified for operation over the temperature range of -40°C to 125°C. The output voltage is accurate to within ±2%.

Datasheet Summary
Powered by GS/AI

The REF2940 is a precision, low-power, low-dropout voltage reference providing a 4.096 V output in a 3-pin SOT-23 package measuring 2.92 mm × 1.30 mm. It operates with a maximum supply current of 50 µA, supports up to 25 mA output current, and has a maximum temperature drift of 100 ppm/°C. The device is stable with any capacitive load and requires no external capacitor. It is specified for operation over the temperature range of -40°C to 125°C. The output voltage is accurate to within ±2%.

Suppliers

Company
Product
Description
Supplier Links
REF2940 4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF2940AIDBZRG4 - Texas Instruments
Dallas, TX, United States
REF2940 4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF2940AIDBZRG4
REF2940 4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2940AIDBZRG4
4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF2940AIDBZRG4 - 082105-REF2940AIDBZRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF2940AIDBZRG4
082105-REF2940AIDBZRG4
PMIC - PMIC - Voltage Reference - REF2940AIDBZRG4 082105-REF2940AIDBZRG4
Manufacturer: Texas Instruments Win Source Part Number: 082105-REF2940AIDBZR G4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 100ppm/°C Voltage - Input: 4.146 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 45μVp-p Noise - 10Hz to 10kHz: 128μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 59μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082105-REF2940AIDBZRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 100ppm/°C
Voltage - Input: 4.146 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 45μVp-p
Noise - 10Hz to 10kHz: 128μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 59μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF2940AIDBZRG4
SOT-23 Precision Voltage Reference IC 693-REF2940AIDBZRG4
4.096-V, 100-ppm/°C, 50-µA in 3-pin SOT-23 package series (bandgap) voltage reference 3-SOT-23 -40 to 125 Product overview: REF2940AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2940AIDBZRG4 can be used for catalog matching and distributor lookup.

4.096-V, 100-ppm/°C, 50-µA in 3-pin SOT-23 package series (bandgap) voltage reference 3-SOT-23 -40 to 125 Product overview: REF2940AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2940AIDBZRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - REF2940AIDBZRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF2940AIDBZRG4-ND
Voltage Reference REF2940AIDBZRG4-ND
Series Voltage Reference IC Fixed 4.096V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
REF2940AIDBZRG4
Voltage References REF2940AIDBZRG4
Voltage References 4.096V 100ppm/DegC 50uA SOT23-3 Series

Voltage References 4.096V 100ppm/DegC 50uA SOT23-3 Series

Buy Now Datasheet
PMIC - Voltage Reference - REF2940AIDBZRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF2940AIDBZRG4
PMIC - Voltage Reference REF2940AIDBZRG4
IC VREF SERIES 2% SOT23-3

IC VREF SERIES 2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF2940AIDBZRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF2940AIDBZRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF2940AIDBZRG4
IC VREF SERIES 2% SOT23-3

IC VREF SERIES 2% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF2940AIDBZRG4 082105-REF2940AIDBZRG4 693-REF2940AIDBZRG4 REF2940AIDBZRG4-ND REF2940AIDBZRG4 REF2940AIDBZRG4 REF2940AIDBZRG4
Product Name REF2940 4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference PMIC - PMIC - Voltage Reference - REF2940AIDBZRG4 SOT-23 Precision Voltage Reference IC Voltage Reference Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Bandgap Series Series Series
Package Type Other; SOT-23 SOT23; Other; SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 4.1 volts 4.1 volts
TC 35 ppm/C 100 ppm/C 100 ppm/C
IQ 0.0420 mA 0.0590 mA 0.0590 mA 0.0590 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM185-2.5QML Micropower Voltage Reference Diode - LM185H-2.5-SMD - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
3 suppliers
LM385B-1.2 Micropower Voltage Reference - LM385BPWR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
LM285-2.5 Micropower Voltage Reference - LM285DG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
6 suppliers