Micropower Voltage Reference 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1242248-REF1004C-2.5
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC VREF SHUNT 2.5V 8SOIC Product overview: REF1004C-2.5/2K5E4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF1004C-2.5/2K5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF1004C-2.5/2K5E4 | 1242248-REF1004C-2.5/2K5E4 | 693-REF1004C-2.5/2K5E4 |
| Product Name | REF1004-2.5 Micropower Voltage Reference | PMIC - PMIC - Voltage Reference - REF1004C-2.5/2K5E4 | 2.5V Precision Voltage Reference IC |
| VREF Type | Fixed | ||
| Package Type | Other; SOIC | Other; D | |
| VREF | 2.5 volts | ||
| TC | 20 ppm/C |