Precision Voltage Reference 8-PDIP
Series Voltage Reference IC Fixed 10V V ±0.1% 10mA 8-PDIP
V-Ref Precision 10V 10mA 8-Pin PDIP Tube Product overview: REF102AP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 10mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, 10mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF102AP can be used for catalog matching and distributor lookup.
Three Terminal Voltage Reference, 1 Output, 10V, Trim/Adjustable, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 081260-REF102AP
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±0.1%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 11.4 V to 36 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 5μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-PDIP
Nominal Output Voltage (Min/Fixed): 10V
Operating Supply Current: 1.4mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Metering, Test & Measurement, Sensing & Instrumentation, Power Management
IC VREF SERIES 0.1% 8DIP
IC VREF SERIES 0.1% 8DIP
Voltage References Precision Voltage Reference
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF102AP | REF102AP-ND | 693-REF102AP | REF102AP | 081260-REF102AP | REF102AP | REF102AP | REF102AP |
| Product Name | REF102 Precision Voltage Reference | Voltage Reference | 10V 10mA Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF102AP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References | |
| Package Type | Other; PDIP,SOIC | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; PDIP | DIP; Other; PDIP8 | DIP; Other; 8-PDIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP | |
| VREF | 10 volts | 10 volts | ||||||
| TC | 10 ppm/C | 10 ppm/C | 10 ppm/C | |||||
| IQ | 1.4 mA | 1.4 mA | 1.4 mA | 1.4 mA | ||||
| Accuracy | 0.1000 % | 0.1000 % |