Texas Instruments REF3325 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3325AIDBZT

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3325 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3325AIDBZT - Texas Instruments
Dallas, TX, United States
REF3325 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3325AIDBZT
REF3325 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3325AIDBZT
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.5V SOT-23 Precision Voltage Reference IC
693-REF3325AIDBZT
2.5V SOT-23 Precision Voltage Reference IC 693-REF3325AIDBZT
2.5V Voltage Reference IC, 30ppm/°C, 3.9µA Quiescent Current, SOT-23 Product overview: REF3325AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3325AIDBZT can be used for catalog matching and distributor lookup.

2.5V Voltage Reference IC, 30ppm/°C, 3.9µA Quiescent Current, SOT-23 Product overview: REF3325AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3325AIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3325AIDBZT - 1091810-REF3325AIDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3325AIDBZT
1091810-REF3325AIDBZT
PMIC - PMIC - Voltage Reference - REF3325AIDBZT 1091810-REF3325AIDBZT
Manufacturer: Texas Instruments Win Source Part Number: 1091810-REF3325AIDBZ T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Voltage - Input: 2.7 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 70μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 8.5μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091810-REF3325AIDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 2.7 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 70μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 8.5μA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-22641-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22641-6-ND
Voltage Reference 296-22641-6-ND
Series Voltage Reference IC Fixed 2.5V V ±0.15% 5mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±0.15% 5mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-22641-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22641-1-ND
Voltage Reference 296-22641-1-ND
Series Voltage Reference IC Fixed 2.5V V ±0.15% 5mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±0.15% 5mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-22641-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22641-2-ND
Voltage Reference 296-22641-2-ND
Series Voltage Reference IC Fixed 2.5V V ±0.15% 5mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±0.15% 5mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3325AIDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3325AIDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3325AIDBZT
IC VREF SERIES 0.15% SOT23-3

IC VREF SERIES 0.15% SOT23-3

Supplier's Site
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments - 33AH4730 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments
33AH4730
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments 33AH4730
VOLTAGE REF, SERIES, 2.5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3325 Series; Reference Voltage:2.5V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3325 Series; Reference Voltage:2.5V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments - 33AH4731 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments
33AH4731
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments 33AH4731
VOLTAGE REF, SERIES, 2.5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3325 Series; Reference Voltage:2.5V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3325 Series; Reference Voltage:2.5V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3325AIDBZT
Voltage References REF3325AIDBZT
Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Buy Now Datasheet
PMIC - Voltage Reference - REF3325AIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3325AIDBZT
PMIC - Voltage Reference REF3325AIDBZT
IC VREF SERIES 0.15% SOT23-3

IC VREF SERIES 0.15% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3325AIDBZT 693-REF3325AIDBZT 1091810-REF3325AIDBZT 296-22641-6-ND REF3325AIDBZT 33AH4730 REF3325AIDBZT REF3325AIDBZT
Product Name REF3325 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 2.5V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3325AIDBZT Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments Voltage References PMIC - Voltage Reference
Package Type Other; SOT-23,SC70,UQFN Other; SOT-23 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 2.5 volts 2.5 volts 2.5 volts
TC 9 ppm/C 30 ppm/C 30 ppm/C
IQ 0.0039 mA 0.0085 mA 0.0085 mA 0.0085 mA
Accuracy 0.1500 % 0.1500 % 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050102V9A - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385BZ-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
6 suppliers
LM236-2.5 2.5-V Integrated Reference Circuit - LM236DR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
8 suppliers
LM285-2.5-N Micropower Voltage Reference Diode - LM285Z-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers