Texas Instruments High-Performance Analog Voltage Reference REF4132B40DBVRQ1

Description
Series Voltage Reference IC Fixed 4V V ±0.05% 10mA SOT-23-5
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 4V V ±0.05% 10mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-REF4132B40DBVRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF4132B40DBVRQ1CT-ND
Voltage Reference 296-REF4132B40DBVRQ1CT-ND
Series Voltage Reference IC Fixed 4V V ±0.05% 10mA SOT-23-5

Series Voltage Reference IC Fixed 4V V ±0.05% 10mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-REF4132B40DBVRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Series Voltage Reference IC Fixed 4V V ±0.05% 10mA SOT-23-5

Series Voltage Reference IC Fixed 4V V ±0.05% 10mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-REF4132B40DBVRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF4132B40DBVRQ1TR-ND
Voltage Reference 296-REF4132B40DBVRQ1TR-ND
Series Voltage Reference IC Fixed 4V V ±0.05% 10mA SOT-23-5

Series Voltage Reference IC Fixed 4V V ±0.05% 10mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1351823-REF4132B40DBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1351823-REF4132B40DBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1351823-REF4132B40DBVRQ1
Win Source Part Number: 1351823-REF4132B40DB VRQ1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±0.05% Temperature Coefficient: 30ppm/°C Current - Output: 10 mA Voltage - Input: 4.05V ~ 5.5V Output Type: Fixed Reference Type: Series Current - Supply: 100µA Voltage - Output (Min/Fixed): 4.096V Noise - 0.1Hz to 10Hz: 15µVp-p Noise - 10Hz to 10kHz: 24µVrms Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: REF4132

Win Source Part Number: 1351823-REF4132B40DBVRQ1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±0.05%
Temperature Coefficient: 30ppm/°C
Current - Output: 10 mA
Voltage - Input: 4.05V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 100µA
Voltage - Output (Min/Fixed): 4.096V
Noise - 0.1Hz to 10Hz: 15µVp-p
Noise - 10Hz to 10kHz: 24µVrms
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: REF4132

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-REF4132B40DBVRQ1
SOT23 Precision Voltage Reference IC 693-REF4132B40DBVRQ1
IC VREF SERIES 0.05% SOT23-5 Product overview: REF4132B40DBVRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF4132B40DBVRQ1 can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.05% SOT23-5 Product overview: REF4132B40DBVRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF4132B40DBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF4132B40DBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF4132B40DBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF4132B40DBVRQ1
IC VREF SERIES 0.05% SOT23-5

IC VREF SERIES 0.05% SOT23-5

Supplier's Site
PMIC - Voltage Reference - REF4132B40DBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF4132B40DBVRQ1
PMIC - Voltage Reference REF4132B40DBVRQ1
IC VREF SERIES 0.05% SOT23-5

IC VREF SERIES 0.05% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-REF4132B40DBVRQ1CT-ND 1351823-REF4132B40DBVRQ1 693-REF4132B40DBVRQ1 REF4132B40DBVRQ1 REF4132B40DBVRQ1
Product Name Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference SOT23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Series Series Series
Package Type Other; SC-74A, SOT-753 SOT23; Other; Tape & Reel Other; Tape & Reel (TR) Other; SC-74A, SOT-753
TC 30 ppm/C 30 ppm/C 30 ppm/C
IQ 0.1000 mA 0.1000 mA 0.1000 mA
Accuracy 0.0500 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - AD2701JD - Lingto Electronic Limited
Specs
IQ 14 mA
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385M3X-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details