Texas Instruments REF3220 2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3220AIDBVRG4

Description
2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3220 2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference - REF3220AIDBVRG4 - Texas Instruments
Dallas, TX, United States
REF3220 2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference
REF3220AIDBVRG4
REF3220 2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3220AIDBVRG4
2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.048V SOT-23 Precision Voltage Reference IC
693-REF3220AIDBVRG4
2.048V SOT-23 Precision Voltage Reference IC 693-REF3220AIDBVRG4
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2.048V, PDSO6, GREEN, PLASTIC, SOT-23, 6 PIN Product overview: REF3220AIDBVRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3220AIDBVRG4 can be used for catalog matching and distributor lookup.

1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2.048V, PDSO6, GREEN, PLASTIC, SOT-23, 6 PIN Product overview: REF3220AIDBVRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3220AIDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - REF3220AIDBVRG4 - 210731-REF3220AIDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3220AIDBVRG4
210731-REF3220AIDBVRG4
PMIC - PMIC - Voltage Reference - REF3220AIDBVRG4 210731-REF3220AIDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 210731-REF3220AIDBVR G4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 2.098 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 27μVp-p Noise - 10Hz to 10kHz: 39μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-6 Nominal Output Voltage (Min/Fixed): 2.048V Operating Supply Current: 135μA Alternative Parts (Cross-Reference): ADR3420ARJZ-R2; REF3220AMDBVREP; V62/07602-05XE; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 210731-REF3220AIDBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 2.098 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 27μVp-p
Noise - 10Hz to 10kHz: 39μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-6
Nominal Output Voltage (Min/Fixed): 2.048V
Operating Supply Current: 135μA
Alternative Parts (Cross-Reference): ADR3420ARJZ-R2; REF3220AMDBVREP; V62/07602-05XE;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3220AIDBVRG4 693-REF3220AIDBVRG4 210731-REF3220AIDBVRG4
Product Name REF3220 2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 2.048V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3220AIDBVRG4
Type Bandgap
Package Type Other; SOT-23 SOT23; Other; SOT-23-6
VREF 2.05 volts
TC 10.5 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LM329DZ/NOPB - 1053713-LM329DZ/NOPB - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
TC 100 ppm/C
View Details
3 suppliers
LM336B-2.5 Precision Voltage Reference - LM336BDG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
5 suppliers
PMIC - Voltage Reference - LM3411M5X-3.3 - Lingto Electronic Limited
Specs
Type Shunt / Zener
View Details
2 suppliers
Precision Voltage Reference IC - 693-LM285BXZ - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; Bulk
View Details
4 suppliers