Texas Instruments LT1004-2.5 Micropower Integrated Precision Voltage Reference LT1004ID-2-5

Description
Micropower Integrated Precision Voltage Reference 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Micropower Integrated Precision Voltage Reference 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LT1004-2.5 Micropower Integrated Precision Voltage Reference - LT1004ID-2-5 - Texas Instruments
Dallas, TX, United States
LT1004-2.5 Micropower Integrated Precision Voltage Reference
LT1004ID-2-5
LT1004-2.5 Micropower Integrated Precision Voltage Reference LT1004ID-2-5
Micropower Integrated Precision Voltage Reference 8-SOIC -40 to 85

Micropower Integrated Precision Voltage Reference 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.5V 20uA 20mA SOIC Precision Voltage Reference IC
693-LT1004ID-2-5
2.5V 20uA 20mA SOIC Precision Voltage Reference IC 693-LT1004ID-2-5
2.5V Shunt Voltage Reference, 20uA, 20mA, 0.8% Tol, 8-SOIC Product overview: LT1004ID-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20uA, 20mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 20uA, 20mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004ID-2-5 can be used for catalog matching and distributor lookup.

2.5V Shunt Voltage Reference, 20uA, 20mA, 0.8% Tol, 8-SOIC Product overview: LT1004ID-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20uA, 20mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 20uA, 20mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004ID-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LT1004ID-2-5 - 090509-LT1004ID-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1004ID-2-5
090509-LT1004ID-2-5
PMIC - PMIC - Voltage Reference - LT1004ID-2-5 090509-LT1004ID-2-5
Manufacturer: Texas Instruments Win Source Part Number: 090509-LT1004ID-2-5 Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.8% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 090509-LT1004ID-2-5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.8%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-9584-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-9584-5-ND
Voltage Reference 296-9584-5-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LT1004ID-2-5
Voltage References LT1004ID-2-5
Voltage References Micropwr Integrated Precision

Voltage References Micropwr Integrated Precision

Buy Now Datasheet
PMIC - Voltage Reference - LT1004ID-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LT1004ID-2-5
PMIC - Voltage Reference LT1004ID-2-5
IC VREF SHUNT 0.8% 8SOIC

IC VREF SHUNT 0.8% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LT1004ID-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LT1004ID-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LT1004ID-2-5
IC VREF SHUNT 0.8% 8SOIC

IC VREF SHUNT 0.8% 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LT1004ID-2-5 693-LT1004ID-2-5 090509-LT1004ID-2-5 296-9584-5-ND LT1004ID-2-5 LT1004ID-2-5 LT1004ID-2-5
Product Name LT1004-2.5 Micropower Integrated Precision Voltage Reference 2.5V 20uA 20mA SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LT1004ID-2-5 Voltage Reference Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SOIC,TSSOP Other; D Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 2.5 volts 2.5 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM185-2.5QML Micropower Voltage Reference Diode - 5962-8759402XA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
2 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385MX-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
6 suppliers
LM285-2.5 Micropower Voltage Reference - LM285LPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
PMIC - PMIC - Voltage Reference - LM285M-1.2 - 082654-LM285M-1.2 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 150 ppm/C
View Details
2 suppliers