Texas Instruments REF2912 1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2912AIDBZTG4

Description
1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Description
1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF29xx family is a precision, low-power, low-dropout CMOS voltage reference in a 3-pin SOT-23 package measuring 2.92mm by 1.30mm, designed for portable and battery-powered applications. It operates with a maximum quiescent current of 50 µA, provides up to 25 mA of output current, and has a maximum temperature drift of 100 ppm/°C. The device is stable with any capacitive load and requires no external capacitor. It supports input supplies within 1 mV of the output voltage. All variants are specified for the temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The REF29xx family is a precision, low-power, low-dropout CMOS voltage reference in a 3-pin SOT-23 package measuring 2.92mm by 1.30mm, designed for portable and battery-powered applications. It operates with a maximum quiescent current of 50 µA, provides up to 25 mA of output current, and has a maximum temperature drift of 100 ppm/°C. The device is stable with any capacitive load and requires no external capacitor. It supports input supplies within 1 mV of the output voltage. All variants are specified for the temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
REF2912 1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF2912AIDBZTG4 - Texas Instruments
Dallas, TX, United States
REF2912 1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF2912AIDBZTG4
REF2912 1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2912AIDBZTG4
1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF2912AIDBZTG4 - 083721-REF2912AIDBZTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF2912AIDBZTG4
083721-REF2912AIDBZTG4
PMIC - PMIC - Voltage Reference - REF2912AIDBZTG4 083721-REF2912AIDBZTG4
Manufacturer: Texas Instruments Win Source Part Number: 083721-REF2912AIDBZT G4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 100ppm/°C Voltage - Input: 1.8 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 14μVp-p Noise - 10Hz to 10kHz: 42μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 59μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Test & Measurement, Medical, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 083721-REF2912AIDBZTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 100ppm/°C
Voltage - Input: 1.8 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 14μVp-p
Noise - 10Hz to 10kHz: 42μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 59μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Test & Measurement, Medical, Power Management

Buy Now Datasheet
Singapore, Singapore
1.25V SOT23 Precision Voltage Reference IC
693-REF2912AIDBZTG4
1.25V SOT23 Precision Voltage Reference IC 693-REF2912AIDBZTG4
IC VREF SERIES 1.25V SOT23-3 Product overview: REF2912AIDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2912AIDBZTG4 can be used for catalog matching and distributor lookup.

IC VREF SERIES 1.25V SOT23-3 Product overview: REF2912AIDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2912AIDBZTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC VREF SERIES 1.25V SOT23-3 - 815-REF2912AIDBZTG4 - Utmel Electronic Limited
Hong Kong, China
IC VREF SERIES 1.25V SOT23-3
815-REF2912AIDBZTG4
IC VREF SERIES 1.25V SOT23-3 815-REF2912AIDBZTG4
IC VREF SERIES 1.25V SOT23-3

IC VREF SERIES 1.25V SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF2912AIDBZTG4 083721-REF2912AIDBZTG4 693-REF2912AIDBZTG4 815-REF2912AIDBZTG4
Product Name REF2912 1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference PMIC - PMIC - Voltage Reference - REF2912AIDBZTG4 1.25V SOT23 Precision Voltage Reference IC IC VREF SERIES 1.25V SOT23-3
Type Bandgap Series
Package Type Other; SOT-23 SOT23; Other; SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23
VREF 1.25 volts
TC 35 ppm/C 100 ppm/C 35 ppm/C
IQ 0.0420 mA 0.0590 mA 0.0420 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385SM-1.2 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
4 suppliers
 - LM385AZ-1.2 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
2 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BXMX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
8 suppliers