Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA SOT-23-6
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA SOT-23-6
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA SOT-23-6
4.1-V, LOW-DRIFT, LOW-POWER, SMA
4.1-V, LOW-DRIFT, LOW-POWER, SMA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 296-REF3440TIDBVRTR-ND | REF3440TIDBVR | REF3440TIDBVR |
| Product Name | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Series | Series | |
| Package Type | SOT23; Other; SOT-23-6 | Other; SOT-23-6 | |
| TC | 6 ppm/C | ||
| IQ | 0.0950 mA | 0.0950 mA | |
| Accuracy | 0.0500 % |