Texas Instruments REF3033 3.3V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3033AIDBZT

Description
3.3V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
3.3V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3033 3.3V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF3033AIDBZT - Texas Instruments
Dallas, TX, United States
REF3033 3.3V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF3033AIDBZT
REF3033 3.3V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3033AIDBZT
3.3V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

3.3V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - REF3033AIDBZTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3033AIDBZTDKR-ND
Voltage Reference REF3033AIDBZTDKR-ND
Series Voltage Reference IC Fixed 3.3V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - REF3033AIDBZTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3033AIDBZTCT-ND
Voltage Reference REF3033AIDBZTCT-ND
Series Voltage Reference IC Fixed 3.3V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - REF3033AIDBZTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3033AIDBZTTR-ND
Voltage Reference REF3033AIDBZTTR-ND
Series Voltage Reference IC Fixed 3.3V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
3.3V SOT-23 Precision Voltage Reference IC
693-REF3033AIDBZT
3.3V SOT-23 Precision Voltage Reference IC 693-REF3033AIDBZT
3.3V Precision Voltage Reference IC, 3-Pin SOT-23 Product overview: REF3033AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3033AIDBZT can be used for catalog matching and distributor lookup.

3.3V Precision Voltage Reference IC, 3-Pin SOT-23 Product overview: REF3033AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3033AIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3033AIDBZT - 083822-REF3033AIDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3033AIDBZT
083822-REF3033AIDBZT
PMIC - PMIC - Voltage Reference - REF3033AIDBZT 083822-REF3033AIDBZT
Manufacturer: Texas Instruments Win Source Part Number: 083822-REF3033AIDBZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 75ppm/°C Voltage - Input: 3.35 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 36μVp-p Noise - 10Hz to 10kHz: 105μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 50μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Medical, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 083822-REF3033AIDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 75ppm/°C
Voltage - Input: 3.35 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 36μVp-p
Noise - 10Hz to 10kHz: 105μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 50μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Medical, Test & Measurement

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3033AIDBZT
Voltage References REF3033AIDBZT
Voltage References 3.3V 50ppm/DegC 50uA SOT23-3 Series

Voltage References 3.3V 50ppm/DegC 50uA SOT23-3 Series

Buy Now Datasheet
PMIC - Voltage Reference - REF3033AIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3033AIDBZT
PMIC - Voltage Reference REF3033AIDBZT
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Voltage Ref, Series, 3.3V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH4802 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 3.3V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH4802
Voltage Ref, Series, 3.3V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH4802
VOLTAGE REF, SERIES, 3.3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3033 Series; Reference Voltage:3.3V; Initial Accuracy:0.2%; Temperature Coefficient:35ppm/°C ; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SERIES, 3.3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3033 Series; Reference Voltage:3.3V; Initial Accuracy:0.2%; Temperature Coefficient:35ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Series, 3.3V, Sot-23-3; Voltage Reference Type Texas Instruments - 33AH4720 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 3.3V, Sot-23-3; Voltage Reference Type Texas Instruments
33AH4720
Voltage Ref, Series, 3.3V, Sot-23-3; Voltage Reference Type Texas Instruments 33AH4720
VOLTAGE REF, SERIES, 3.3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3033 Series; Reference Voltage:3.3V; Initial Accuracy:0.2%; Temperature Coefficient:35ppm/°C ; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SERIES, 3.3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3033 Series; Reference Voltage:3.3V; Initial Accuracy:0.2%; Temperature Coefficient:35ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3033AIDBZT REF3033AIDBZTDKR-ND 693-REF3033AIDBZT 083822-REF3033AIDBZT REF3033AIDBZT REF3033AIDBZT 28AH4802
Product Name REF3033 3.3V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference Voltage Reference 3.3V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3033AIDBZT Voltage References PMIC - Voltage Reference Voltage Ref, Series, 3.3V, Sot-23-3; Voltage Reference Type Texas Instruments
Type Bandgap Series
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23
VREF 3.3 volts 3.3 volts
TC 39 ppm/C 75 ppm/C 75 ppm/C 35 ppm/C
IQ 0.0420 mA 0.0500 mA 0.0500 mA 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - LM385M3-1.2/J7001251 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZRG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385M3-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers