Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-VSSOP -40 to 125
Series Voltage Reference IC Fixed 2.048V V ±0.1% 10mA 8-VSSOP
Series Voltage Reference IC Fixed 2.048V V ±0.1% 10mA 8-VSSOP
Series Voltage Reference IC Fixed 2.048V V ±0.1% 10mA 8-VSSOP
2.048V Precision Series Voltage Reference, 10mA, VSSOP Product overview: REF5020AIDGKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 10mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 10mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5020AIDGKT can be used for catalog matching and distributor lookup.
Three Terminal Voltage Reference, 1 Output, 2.048V, Trim/Adjustable, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1242343-REF5020AIDGK
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Tolerance: ±0.1%
Temperature Coefficient: 8ppm/°C
Voltage - Input: 2.7 V ~ 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Family Name: REF5020
Output Voltage: 2.048V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): MAX6126A21+; LT1790BIS6-2.048#PBF
Introduction Date: November 01, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC VREF SERIES 0.1% 8VSSOP
IC VREF SERIES 0.1% 8VSSOP
VOLT REF, SERIES, 2.048V, 0.1%, VSSOP-8; Voltage Reference Type:Series - Fixed; Product Range:REF5020 Series; Reference Voltage:2.048V; Initial Accuracy:0.1%; Temperature Coefficient:± 3ppm/°C; Voltage Reference Case Style:VSSOP; No.RoHS Compliant: Yes
Voltage References Lo Noise Very Lo Drift Prec Vltg Ref
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5020AIDGKT | 296-24496-1-ND | 693-REF5020AIDGKT | REF5020AIDGKT | 1242343-REF5020AIDGKT | REF5020AIDGKT | REF5020AIDGKT | 29AH7271 | REF5020AIDGKT |
| Product Name | REF5020 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE | Voltage Reference | 2.048V 10mA Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF5020AIDGKT | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Volt Ref, Series, 2.048V, 0.1%, Vssop-8; Voltage Reference Type Texas Instruments | Voltage References | |
| Package Type | Other; SOIC,VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; VSSOP | Other; VSSOP8 | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; VSSOP | |
| VREF | 2.05 volts | 2.05 volts | 2.05 volts | ||||||
| TC | 2.5 ppm/C | 8 ppm/C | 8 ppm/C | ||||||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | 1.2 mA | |||||
| Accuracy | 0.0500 % | 0.1000 % | 0.1000 % |