Low-drift, low-power, small-footprint series voltage reference with clean start 5-SOT-23 -40 to 125 Product overview: REF2125IDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2125IDBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 931929-REF2125IDBVR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 2.5V V ±0.05% SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: REF2125
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47489-6, 296-47489-2, 296-47489-1, REF2125IDBVR-ND
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-5
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-5
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-5
VOLTAGE REF, SERIES, 2.5V, SOT-23-5; Voltage Reference Type:Series; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:0.05%; Temperature Coefficient:2.5ppm/°
IC VREF SERIES 0.05% SOT23-5
IC VREF SERIES 0.05% SOT23-5
Voltage References Low-Drift LowPowr Sm Footprint Volt Ref
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-REF2125IDBVR | 931929-REF2125IDBVR | 296-47489-2-ND | 26AJ8869 | REF2125IDBVR | REF2125IDBVR | REF2125IDBVR |
| Product Name | Low-Power SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF2125IDBVR | Voltage Reference | Voltage Ref, Series, 2.5V, Sot-23-5; Voltage Reference Type Texas Instruments | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SOT-23 | Other; SC-74A, SOT-753 | |||
| Type | Series | Series | |||||
| TC | 6 ppm/C | 2.5 ppm/C | |||||
| IQ | 0.0950 mA | 0.0950 mA |