Texas Instruments REF3020 2.048V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3020AIDBZRG4

Description
2.048V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.048V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3020 2.048V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF3020AIDBZRG4 - Texas Instruments
Dallas, TX, United States
REF3020 2.048V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF3020AIDBZRG4
REF3020 2.048V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3020AIDBZRG4
2.048V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

2.048V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-52686-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-52686-2-ND
Voltage Reference 296-52686-2-ND
Series Voltage Reference IC Fixed 2.048V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 2.048V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
2.048V SOT-23 Precision Voltage Reference IC
693-REF3020AIDBZRG4
2.048V SOT-23 Precision Voltage Reference IC 693-REF3020AIDBZRG4
2.048V Series Voltage Reference, 50ppm/°C, 50µA, SOT-23-3 Product overview: REF3020AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3020AIDBZRG4 can be used for catalog matching and distributor lookup.

2.048V Series Voltage Reference, 50ppm/°C, 50µA, SOT-23-3 Product overview: REF3020AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3020AIDBZRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3020AIDBZRG4 - 062444-REF3020AIDBZRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3020AIDBZRG4
062444-REF3020AIDBZRG4
PMIC - PMIC - Voltage Reference - REF3020AIDBZRG4 062444-REF3020AIDBZRG4
Manufacturer: Texas Instruments Win Source Part Number: 062444-REF3020AIDBZR G4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 75ppm/°C Voltage - Input: 2.098 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 23μVp-p Noise - 10Hz to 10kHz: 65μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.048V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 062444-REF3020AIDBZRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 75ppm/°C
Voltage - Input: 2.098 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 23μVp-p
Noise - 10Hz to 10kHz: 65μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.048V
Operating Supply Current: 50μA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3020AIDBZRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3020AIDBZRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3020AIDBZRG4
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site
PMIC - Voltage Reference - REF3020AIDBZRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3020AIDBZRG4
PMIC - Voltage Reference REF3020AIDBZRG4
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3020AIDBZRG4
Voltage References REF3020AIDBZRG4
Voltage References 2.048V 50ppm/DegC 50uA SOT23-3 Series

Voltage References 2.048V 50ppm/DegC 50uA SOT23-3 Series

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3020AIDBZRG4 296-52686-2-ND 693-REF3020AIDBZRG4 062444-REF3020AIDBZRG4 REF3020AIDBZRG4 REF3020AIDBZRG4 REF3020AIDBZRG4
Product Name REF3020 2.048V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference Voltage Reference 2.048V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3020AIDBZRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Bandgap Series Series Series
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 volts 2.05 volts
TC 36 ppm/C 75 ppm/C 75 ppm/C
IQ 0.0420 mA 0.0500 mA 0.0500 mA 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030AMF-4.096/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
11 suppliers
LM385B-2.5 Micropower Voltage Reference - LM385BLP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
9 suppliers
LM385B-2.5 Micropower Voltage Reference - LM385BDRE4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
Precision Voltage Reference IC - 700-ADS124S06IPBSR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -50 C (-58 F)
View Details
2 suppliers