Texas Instruments LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators LMV431ACM5

Description
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85
Request a Quote
Description
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV431ACM5 is a low-voltage adjustable precision shunt regulator from Texas Instruments, designed to operate at a reference voltage of 1.24V with an adjustable range up to 30V. It features an initial tolerance of 1% and a low operating current of 55 µA, making it suitable for applications requiring efficient power management. The device is temperature compensated, ensuring stable performance across a range of conditions, with a temperature coefficient of 39 PPM/°C for the LMV431AI variant. It exhibits low output impedance of 0.25 ,Ѷ, which is beneficial for maintaining voltage stability under varying load conditions. The LMV431ACM5 is packaged in a 5-pin SOT-23 configuration, suitable for compact designs, and operates within a temperature range of 0 to 70°C. Applications include use as a shunt regulator, series regulator, current source or sink, voltage monitor, and error amplifier, making it versatile for various electronic designs.

Datasheet Summary
Powered by GS/AI

The LMV431ACM5 is a low-voltage adjustable precision shunt regulator from Texas Instruments, designed to operate at a reference voltage of 1.24V with an adjustable range up to 30V. It features an initial tolerance of 1% and a low operating current of 55 µA, making it suitable for applications requiring efficient power management. The device is temperature compensated, ensuring stable performance across a range of conditions, with a temperature coefficient of 39 PPM/°C for the LMV431AI variant. It exhibits low output impedance of 0.25 ,Ѷ, which is beneficial for maintaining voltage stability under varying load conditions. The LMV431ACM5 is packaged in a 5-pin SOT-23 configuration, suitable for compact designs, and operates within a temperature range of 0 to 70°C. Applications include use as a shunt regulator, series regulator, current source or sink, voltage monitor, and error amplifier, making it versatile for various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators - LMV431ACM5 - Texas Instruments
Dallas, TX, United States
LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
LMV431ACM5
LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators LMV431ACM5
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85

Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LMV431ACM5 - 1202140-LMV431ACM5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LMV431ACM5
1202140-LMV431ACM5
PMIC - PMIC - Voltage Reference - LMV431ACM5 1202140-LMV431ACM5
Manufacturer: Texas Instruments Win Source Part Number: 1202140-LMV431ACM5 Packaging: Reel Mounting Style: SMD Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 80μA Family Name: LMV431 Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 30V Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Alternative Parts (Cross-Reference): AP431QG-7; AP431AQL-7; AP431AQG-7; AP431QL-7; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: LMV431 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.24V

Manufacturer: Texas Instruments
Win Source Part Number: 1202140-LMV431ACM5
Packaging: Reel
Mounting Style: SMD
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Family Name: LMV431
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: 0°C ~ 70°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Alternative Parts (Cross-Reference): AP431QG-7; AP431AQL-7; AP431AQG-7; AP431QL-7;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: LMV431
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.24V

Buy Now Datasheet
Voltage Reference - 296-LMV431ACM5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LMV431ACM5TR-ND
Voltage Reference 296-LMV431ACM5TR-ND
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.24V 30V SOT-23 Precision Voltage Reference IC
693-LMV431ACM5
1.24V 30V SOT-23 Precision Voltage Reference IC 693-LMV431ACM5
Adjustable Shunt Voltage Reference, 1.24V-30V, 1%, SOT-23 Product overview: LMV431ACM5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 30V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 30V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431ACM5 can be used for catalog matching and distributor lookup.

Adjustable Shunt Voltage Reference, 1.24V-30V, 1%, SOT-23 Product overview: LMV431ACM5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 30V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 30V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431ACM5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LMV431ACM5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO5

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO5

Supplier's Site Datasheet
 - LMV431ACM5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO5

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO5

Supplier's Site Datasheet
PMIC - Voltage Reference - LMV431ACM5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LMV431ACM5
PMIC - Voltage Reference LMV431ACM5
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LMV431ACM5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LMV431ACM5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LMV431ACM5
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LMV431ACM5
Voltage References LMV431ACM5
Voltage References Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 0 to 70

Voltage References Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LMV431ACM5 1202140-LMV431ACM5 296-LMV431ACM5TR-ND 693-LMV431ACM5 LMV431ACM5 LMV431ACM5 LMV431ACM5 LMV431ACM5
Product Name LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators PMIC - PMIC - Voltage Reference - LMV431ACM5 Voltage Reference 1.24V 30V SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable Programmable
Package Type Other; SOT-23,TO-92 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
VREF 1.24 to 30 volts 1.24 volts
TC 39 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385BXM-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
8 suppliers
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
9 suppliers
LM336-2.5-N Voltage Reference Diode - LM336M-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM185-2.5QML Micropower Voltage Reference Diode - LM185H-2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
4 suppliers