Texas Instruments High-Performance Analog Voltage Reference REF3440QDGKRQ1

Description
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA 8-VSSOP
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-REF3440QDGKRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF3440QDGKRQ1TR-ND
Voltage Reference 296-REF3440QDGKRQ1TR-ND
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA 8-VSSOP

Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA 8-VSSOP

Buy Now Datasheet
Voltage Reference - 296-REF3440QDGKRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF3440QDGKRQ1CT-ND
Voltage Reference 296-REF3440QDGKRQ1CT-ND
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA 8-VSSOP

Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-REF3440QDGKRQ1
Precision Voltage Reference IC 693-REF3440QDGKRQ1
IC VREF SERIES 0.05% 8VSSOP Product overview: REF3440QDGKRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3440QDGKRQ1 can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.05% 8VSSOP Product overview: REF3440QDGKRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3440QDGKRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1316931-REF3440QDGKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1316931-REF3440QDGKRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1316931-REF3440QDGKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1316931-REF3440QDGKR Q1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Tolerance: ±0.05% Temperature Coefficient: 6ppm/°C Current - Output: 10 mA Voltage - Input: 4.596V ~ 12V Output Type: Fixed Reference Type: Series Current - Supply: 95µA Voltage - Output (Min/Fixed): 4.096V Noise - 0.1Hz to 10Hz: 3.8µVp-p Noise - 10Hz to 10kHz: 24µVrms Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-REF3440QDGKRQ1CT ,296-REF3440QDGKRQ1D KR,296-REF3440QDGKRQ 1TR Base Product Number: REF3440 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1316931-REF3440QDGKRQ1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Tolerance: ±0.05%
Temperature Coefficient: 6ppm/°C
Current - Output: 10 mA
Voltage - Input: 4.596V ~ 12V
Output Type: Fixed
Reference Type: Series
Current - Supply: 95µA
Voltage - Output (Min/Fixed): 4.096V
Noise - 0.1Hz to 10Hz: 3.8µVp-p
Noise - 10Hz to 10kHz: 24µVrms
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-REF3440QDGKRQ1CT,296-REF3440QDGKRQ1DKR,296-REF3440QDGKRQ1TR
Base Product Number: REF3440
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Voltage Reference - REF3440QDGKRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3440QDGKRQ1
PMIC - Voltage Reference REF3440QDGKRQ1
IC VREF SERIES 0.05% 8VSSOP

IC VREF SERIES 0.05% 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3440QDGKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3440QDGKRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3440QDGKRQ1
IC VREF SERIES 0.05% 8VSSOP

IC VREF SERIES 0.05% 8VSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-REF3440QDGKRQ1TR-ND 693-REF3440QDGKRQ1 1316931-REF3440QDGKRQ1 REF3440QDGKRQ1 REF3440QDGKRQ1
Product Name Voltage Reference Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Series Series Series
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; Tape & Reel (TR) Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
TC 6 ppm/C 6 ppm/C 6 ppm/C
IQ 0.0950 mA 0.0950 mA 0.0950 mA
Accuracy 0.0500 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR291FRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0150 mA
View Details
Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM385-ADJ Adjustable Micropower Voltage Reference - LM385Z/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
Voltage Reference - ISL60002DIB812-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 20 ppm/C
View Details
3 suppliers