Precision Voltage Reference 8-SOIC
Series Voltage Reference IC Fixed 10V V ±0.1% 10mA 8-SOIC
10V Precision Voltage Reference, 10mA Output, 8-SOIC Product overview: REF102AU from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF102AU can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083495-REF102AU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 11.4 V to 36 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 5μVp-p
Family Name: REF102
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 10V
Operating Supply Current: 1.4mA
Alternative Parts (Cross-Reference): AD587KR-REEL7; AD587KR-REEL; AD587KRZ-REEL7;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Automation & Process Control, Audio, Sensing & Instrumentation
IC VREF SERIES 0.1% 8SOIC
Voltage References Precision Voltage Reference
VOLTAGE REF, SERIES, 10V, SOIC-8; Voltage Reference Type:Series - Fixed; Product Range:REF102 Series; Reference Voltage:10V; Initial Accuracy:10mV; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOIC RoHS Compliant: Yes
VOLTAGE REF, SERIES, 10V, SOIC-8; Voltage Reference Type:Series - Fixed; Product Range:REF102 Series; Reference Voltage:10V; Initial Accuracy:10mV; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF102AU | REF102AU-ND | 693-REF102AU | 083495-REF102AU | REF102AU | REF102AU | 04M4600 |
| Product Name | REF102 Precision Voltage Reference | Voltage Reference | 10V 10mA SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF102AU | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | Voltage Ref, Series, 10V, Soic-8; Voltage Reference Type Texas Instruments |
| Package Type | Other; PDIP,SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | Other; 8-SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | Other; SOIC | |
| VREF | 10 volts | 10 volts | 10 volts | ||||
| TC | 10 ppm/C | 10 ppm/C | 10 ppm/C | ||||
| IQ | 1.4 mA | 1.4 mA | 1.4 mA | ||||
| Accuracy | 0.1000 % | 0.1000 % |