Texas Instruments LT1004-2.5 Micropower Integrated Precision Voltage Reference LT1004CDRG4-2-5

Description
Micropower Integrated Precision Voltage Reference 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Micropower Integrated Precision Voltage Reference 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LT1004-2.5 Micropower Integrated Precision Voltage Reference - LT1004CDRG4-2-5 - Texas Instruments
Dallas, TX, United States
LT1004-2.5 Micropower Integrated Precision Voltage Reference
LT1004CDRG4-2-5
LT1004-2.5 Micropower Integrated Precision Voltage Reference LT1004CDRG4-2-5
Micropower Integrated Precision Voltage Reference 8-SOIC 0 to 70

Micropower Integrated Precision Voltage Reference 8-SOIC 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LT1004CDRG4-2-5 - 1204645-LT1004CDRG4-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1004CDRG4-2-5
1204645-LT1004CDRG4-2-5
PMIC - PMIC - Voltage Reference - LT1004CDRG4-2-5 1204645-LT1004CDRG4-2-5
Manufacturer: Texas Instruments Win Source Part Number: 1204645-LT1004CDRG4- 2-5 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.8% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Family Name: LT1004 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LT1004CS8-2.5#TRPBF; LT1004CS8-2.5#PBF; LT1004CS8-2.5; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1204645-LT1004CDRG4-2-5
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±0.8%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Family Name: LT1004
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LT1004CS8-2.5#TRPBF; LT1004CS8-2.5#PBF; LT1004CS8-2.5;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-LT1004CDRG4-2-5
SOIC Precision Voltage Reference IC 693-LT1004CDRG4-2-5
2.5-V, micropower integrated precision voltage reference 8-SOIC 0 to 70 Product overview: LT1004CDRG4-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004CDRG4-2-5 can be used for catalog matching and distributor lookup.

2.5-V, micropower integrated precision voltage reference 8-SOIC 0 to 70 Product overview: LT1004CDRG4-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004CDRG4-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-LT1004CDRG4-2-5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LT1004CDRG4-2-5TR-ND
Voltage Reference 296-LT1004CDRG4-2-5TR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-LT1004CDRG4-2-5CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LT1004CDRG4-2-5CT-ND
Voltage Reference 296-LT1004CDRG4-2-5CT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LT1004CDRG4-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LT1004CDRG4-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LT1004CDRG4-2-5
IC VREF SHUNT 0.8% 8SOIC

IC VREF SHUNT 0.8% 8SOIC

Supplier's Site
PMIC - Voltage Reference - LT1004CDRG4-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LT1004CDRG4-2-5
PMIC - Voltage Reference LT1004CDRG4-2-5
IC VREF SHUNT 0.8% 8SOIC

IC VREF SHUNT 0.8% 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LT1004CDRG4-2-5
Voltage References LT1004CDRG4-2-5
Voltage References Micropwr Integr Prec Vltg Ref

Voltage References Micropwr Integr Prec Vltg Ref

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LT1004CDRG4-2-5 1204645-LT1004CDRG4-2-5 693-LT1004CDRG4-2-5 296-LT1004CDRG4-2-5TR-ND LT1004CDRG4-2-5 LT1004CDRG4-2-5 LT1004CDRG4-2-5
Product Name LT1004-2.5 Micropower Integrated Precision Voltage Reference PMIC - PMIC - Voltage Reference - LT1004CDRG4-2-5 SOIC Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
VREF Type Fixed Fixed
Package Type Other; SOIC,TSSOP Other; 8-SOIC (0.154", 3.90mm Width) Other; D SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
VREF 2.5 volts 2.5 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5-N Voltage Reference Diode - LM336BZ-2.5/LFT3 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
5 suppliers
LM385B-1.2 Micropower Voltage Reference - LM385BD-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
LM285-2.5 Micropower Voltage Reference - LM285DR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM385B-2.5 Micropower Voltage Reference - LM385BLPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
9 suppliers