Texas Instruments REF02 +5V Precision Voltage Reference REF02BU/2K5E4

Description
+5V Precision Voltage Reference 8-SOIC -40 to 85
Request a Quote
Description
+5V Precision Voltage Reference 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF02BU/2K5E4 is a precision 5V voltage reference with a maximum output voltage drift of ±10ppm/°C over the temperature range of -40°C to +85°C, housed in an 8-pin SOIC package. It operates from a single supply voltage of 8V to 40V with a maximum quiescent current of 1.4mA. The device features low noise of 10µV PP (0.1Hz to 10Hz), excellent line regulation of 0.01%/V max, and load regulation of 0.008%/mA max. It includes short-circuit protection and allows output adjustment via an external 10kΩ potentiometer. The package is surface-mount SOIC-8, measuring 6.4mm wide, with a 12.4mm reel width for tape-and-reel packaging in 2500-piece quantities.

Datasheet Summary
Powered by GS/AI

The REF02BU/2K5E4 is a precision 5V voltage reference with a maximum output voltage drift of ±10ppm/°C over the temperature range of -40°C to +85°C, housed in an 8-pin SOIC package. It operates from a single supply voltage of 8V to 40V with a maximum quiescent current of 1.4mA. The device features low noise of 10µV PP (0.1Hz to 10Hz), excellent line regulation of 0.01%/V max, and load regulation of 0.008%/mA max. It includes short-circuit protection and allows output adjustment via an external 10kΩ potentiometer. The package is surface-mount SOIC-8, measuring 6.4mm wide, with a 12.4mm reel width for tape-and-reel packaging in 2500-piece quantities.

Suppliers

Company
Product
Description
Supplier Links
REF02 +5V Precision Voltage Reference - REF02BU/2K5E4 - Texas Instruments
Dallas, TX, United States
REF02 +5V Precision Voltage Reference
REF02BU/2K5E4
REF02 +5V Precision Voltage Reference REF02BU/2K5E4
+5V Precision Voltage Reference 8-SOIC -40 to 85

+5V Precision Voltage Reference 8-SOIC -40 to 85

Buy Now Datasheet
SOIC Precision Voltage Reference IC - 693-REF02BU/2K5E4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-REF02BU/2K5E4
SOIC Precision Voltage Reference IC 693-REF02BU/2K5E4
Wide supply range, 5-V output precision voltage reference 8-SOIC -40 to 85 Product overview: REF02BU/2K5E4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02BU/2K5E4 can be used for catalog matching and distributor lookup.

Wide supply range, 5-V output precision voltage reference 8-SOIC -40 to 85 Product overview: REF02BU/2K5E4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02BU/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - REF02BU/2K5E4 - 062435-REF02BU/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF02BU/2K5E4
062435-REF02BU/2K5E4
PMIC - PMIC - Voltage Reference - REF02BU/2K5E4 062435-REF02BU/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 062435-REF02BU/2K5E4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 10ppm/°C Voltage - Input: 8 V to 40 V Output Type: Fixed Reference Type: Series Output Current: 21mA Noise - 0.1Hz to 10Hz: 4μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 1.4mA Alternative Parts (Cross-Reference): MAX6143AASA50+T; REF02BU; REF02BU/2K5E4; REF02BUG4; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 062435-REF02BU/2K5E4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 8 V to 40 V
Output Type: Fixed
Reference Type: Series
Output Current: 21mA
Noise - 0.1Hz to 10Hz: 4μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 1.4mA
Alternative Parts (Cross-Reference): MAX6143AASA50+T; REF02BU; REF02BU/2K5E4; REF02BUG4;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
REF02BU/2K5E4
Voltage References REF02BU/2K5E4
Voltage References +5V Precision Voltage Reference

Voltage References +5V Precision Voltage Reference

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF02BU/2K5E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF02BU/2K5E4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF02BU/2K5E4
WIDE SUPPLY RANGE, 5-V OUTPUT PR

WIDE SUPPLY RANGE, 5-V OUTPUT PR

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF02BU/2K5E4 693-REF02BU/2K5E4 062435-REF02BU/2K5E4 REF02BU/2K5E4 REF02BU/2K5E4
Product Name REF02 +5V Precision Voltage Reference SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF02BU/2K5E4 Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; PDIP,SOIC Other; D Other; 8-SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 5 volts 5 volts
TC 4 ppm/C 10 ppm/C
IQ 1 mA 1.4 mA
Accuracy 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM336-5.0 5.0V Reference Diode - LM336M-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
9 suppliers
LM385-1.2 Micropower Voltage Reference - LM385PWRE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
Voltage Reference - LM3411M5X-3.3 - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type Other; SC-74A, SOT-753
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
LM336-2.5-N Voltage Reference Diode - LM336Z-2.5/LFT1 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers