+5V Precision Voltage Reference 8-SOIC -40 to 85
Wide supply range, 5-V output precision voltage reference 8-SOIC -40 to 85 Product overview: REF02BUG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02BUG4 can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 5V V ±0.2% 21mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 891578-REF02BUG4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Series Voltage Reference IC Fixed 5V V ±0.2% 21 mA 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: REF02
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC VREF SERIES 0.2% 8SOIC
Voltage References +5V Precision Voltage Reference
IC VREF SERIES 0.2% 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF02BUG4 | 693-REF02BUG4 | REF02BUG4-ND | 891578-REF02BUG4 | REF02BUG4 | REF02BUG4 | REF02BUG4 |
| Product Name | REF02 +5V Precision Voltage Reference | SOIC Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - REF02BUG4 | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; PDIP,SOIC | Other; D | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 5 volts | 5 volts | |||||
| TC | 4 ppm/C | 10 ppm/C | |||||
| IQ | 1 mA | 1.4 mA | 1.4 mA | ||||
| Accuracy | 0.2000 % | 0.2000 % |