Texas Instruments High-Performance Analog Voltage Reference REF3450SQDBVRQ1

Description
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-5
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-REF3450SQDBVRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF3450SQDBVRQ1DKR-ND
Voltage Reference 296-REF3450SQDBVRQ1DKR-ND
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-5

Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-REF3450SQDBVRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF3450SQDBVRQ1TR-ND
Voltage Reference 296-REF3450SQDBVRQ1TR-ND
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-5

Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-REF3450SQDBVRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF3450SQDBVRQ1CT-ND
Voltage Reference 296-REF3450SQDBVRQ1CT-ND
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-5

Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1320460-REF3450SQDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1320460-REF3450SQDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1320460-REF3450SQDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1320460-REF3450SQDBV RQ1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±0.05% Temperature Coefficient: 6ppm/°C Current - Output: 10 mA Voltage - Input: 5.5V ~ 12V Output Type: Fixed Reference Type: Series Current - Supply: 95µA Voltage - Output (Min/Fixed): 5V Noise - 0.1Hz to 10Hz: 3.8µVp-p Noise - 10Hz to 10kHz: 24µVrms Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-REF3450SQDBVRQ1C T,296-REF3450SQDBVRQ 1DKR,296-REF3450SQDB VRQ1TR Base Product Number: REF3450 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320460-REF3450SQDBVRQ1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±0.05%
Temperature Coefficient: 6ppm/°C
Current - Output: 10 mA
Voltage - Input: 5.5V ~ 12V
Output Type: Fixed
Reference Type: Series
Current - Supply: 95µA
Voltage - Output (Min/Fixed): 5V
Noise - 0.1Hz to 10Hz: 3.8µVp-p
Noise - 10Hz to 10kHz: 24µVrms
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-REF3450SQDBVRQ1CT,296-REF3450SQDBVRQ1DKR,296-REF3450SQDBVRQ1TR
Base Product Number: REF3450
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Automotive 5V SOT-23 Precision Voltage Reference IC
693-REF3450SQDBVRQ1
Automotive 5V SOT-23 Precision Voltage Reference IC 693-REF3450SQDBVRQ1
Automotive 5V 0.05% Voltage Reference IC, 5-SOT-23 Product overview: REF3450SQDBVRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3450SQDBVRQ1 can be used for catalog matching and distributor lookup.

Automotive 5V 0.05% Voltage Reference IC, 5-SOT-23 Product overview: REF3450SQDBVRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3450SQDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - REF3450SQDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3450SQDBVRQ1
PMIC - Voltage Reference REF3450SQDBVRQ1
IC VREF SERIES 0.05% SOT23-5

IC VREF SERIES 0.05% SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3450SQDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3450SQDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3450SQDBVRQ1
IC VREF SERIES 0.05% SOT23-5

IC VREF SERIES 0.05% SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-REF3450SQDBVRQ1DKR-ND 1320460-REF3450SQDBVRQ1 693-REF3450SQDBVRQ1 REF3450SQDBVRQ1 REF3450SQDBVRQ1
Product Name Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Automotive 5V SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Series Series
Package Type Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
TC 6 ppm/C 6 ppm/C
IQ 0.0950 mA 0.0950 mA 0.0950 mA
Accuracy 0.0500 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
PMIC - Voltage Reference - AD586KRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030BMFX-2.5/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
8 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details