Texas Instruments REF3140 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3140AIDBZT

Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3140 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference - REF3140AIDBZT - Texas Instruments
Dallas, TX, United States
REF3140 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference
REF3140AIDBZT
REF3140 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3140AIDBZT
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-17234-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17234-1-ND
Voltage Reference 296-17234-1-ND
Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17234-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17234-6-ND
Voltage Reference 296-17234-6-ND
Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17234-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17234-2-ND
Voltage Reference 296-17234-2-ND
Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3140AIDBZT - 145305-REF3140AIDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3140AIDBZT
145305-REF3140AIDBZT
PMIC - PMIC - Voltage Reference - REF3140AIDBZT 145305-REF3140AIDBZT
Manufacturer: Texas Instruments Win Source Part Number: 145305-REF3140AIDBZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 4.146 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 53μVp-p Noise - 10Hz to 10kHz: 78μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 135μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Test & Measurement, Medical, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 145305-REF3140AIDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 4.146 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 53μVp-p
Noise - 10Hz to 10kHz: 78μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 135μA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Test & Measurement, Medical, Power Management

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF3140AIDBZT
SOT-23 Precision Voltage Reference IC 693-REF3140AIDBZT
4-V, 20-ppm/°C max, 100-µA, 3-pin SOT-23 series voltage reference 3-SOT-23 -40 to 125 Product overview: REF3140AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3140AIDBZT can be used for catalog matching and distributor lookup.

4-V, 20-ppm/°C max, 100-µA, 3-pin SOT-23 series voltage reference 3-SOT-23 -40 to 125 Product overview: REF3140AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3140AIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - REF3140AIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3140AIDBZT
PMIC - Voltage Reference REF3140AIDBZT
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3140AIDBZT
Voltage References REF3140AIDBZT
Voltage References 20ppm/DegC 100uA SOT23-3 Series

Voltage References 20ppm/DegC 100uA SOT23-3 Series

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3140AIDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3140AIDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3140AIDBZT
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site
Voltage Ref, Series, 4.096V, Sot-23-3; V; Msl Texas Instruments - 29AH7264 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 4.096V, Sot-23-3; V; Msl Texas Instruments
29AH7264
Voltage Ref, Series, 4.096V, Sot-23-3; V; Msl Texas Instruments 29AH7264
VOLTAGE REF, SERIES, 4.096V, SOT-23-3; V; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

VOLTAGE REF, SERIES, 4.096V, SOT-23-3; V; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3140AIDBZT 296-17234-1-ND 145305-REF3140AIDBZT 693-REF3140AIDBZT REF3140AIDBZT REF3140AIDBZT REF3140AIDBZT 29AH7264
Product Name REF3140 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - REF3140AIDBZT SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Series, 4.096V, Sot-23-3; V; Msl Texas Instruments
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 4.1 volts 4.1 volts
TC 15 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA
Accuracy 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

2.5V SOT-23 Precision Voltage Reference IC - 693-LM4040A25IDBZRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; SOT-23-3
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM385-1.2 Micropower Voltage Reference - LM385PWRE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
 - LM385BXM-1.2 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
5 suppliers