The LM431 is a three-terminal adjustable shunt regulator with a programmable output voltage from 2.5 V to 36 V, designed for applications requiring precision voltage reference, current sourcing, or Zener diode replacement. It is available in a TO-92 package measuring 4.30 mm × 4.30 mm, with an operating temperature range of -40 °C to 85 °C. The device features a temperature coefficient of 50 ppm/°C, low dynamic output impedance, and fast turn-on response. It is pin-compatible across SOIC-8, SOT-23, and TO-92 packages.
Adjustable Precision Zener Shunt Regulator 3-TO-92 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 125794-LM431CIZ/NOPB
Packaging: Bulk
Mounting: Through Hole
Tolerance: -0.6%, +0.4%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 37V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management
Shunt Voltage Reference IC Adjustable 2.5V 37VV -0.6%, +0.4% 100mA TO-92-3
IC VREF SHUNT -0.6%/+0.4% TO92-3
IC VREF SHUNT -0.6%/+0.4% TO92-3
Voltage References Adj Prec Zener Shunt Reg
IC VREF SHUNT -0.6%/+0.4% TO92-3
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM431CIZ/NOPB | 125794-LM431CIZ/NOPB | LM431CIZ/NOPB-ND | LM431CIZ/NOPB | LM431CIZ/NOPB | LM431CIZ/NOPB | 815-LM431CIZ/NOPB |
| Product Name | LM431 Adjustable Precision Zener Shunt Regulator | PMIC - PMIC - Voltage Reference - LM431CIZ/NOPB | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | IC VREF SHUNT -0.6%/+0.4% TO92-3 |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | Shunt | ||||
| Package Type | Other; SOIC,SOT-23,TO-92 | TO-92; Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| VREF | 2.5 to 36 volts | 2.5 volts | |||||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | 50 ppm/C |