Low Noise, Very Low Drift, Precision Voltage Reference 8-SOIC -40 to 125
10V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference 8-SOIC -40 to 125 Product overview: REF5010ID from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5010ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1242338-REF5010ID
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 3ppm/°C
Voltage - Input: 10.2 V ~ 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Family Name: REF5010
Output Voltage: 10V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX876ACSA; MAX876BCSA; MAX876ACSA+;
Introduction Date: June 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Series Voltage Reference IC Fixed 10V V ±0.05% 10mA 8-SOIC
IC VREF SERIES 0.05% 8SOIC
VOLTAGE REF, SERIES, 10V, SOIC-8; Voltage Reference Type:Series - Fixed; Product Range:REF5010 Series; Reference Voltage:10V; Initial Accuracy:0.05%; Temperature Coefficient:± 2.5ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes
IC VREF SERIES 0.05% 8SOIC
Voltage References Low Noise,Very Low Drift, Prec Vltg Ref
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5010ID | 693-REF5010ID | 1242338-REF5010ID | 296-24022-5-ND | REF5010ID | 28AH4817 | REF5010ID | REF5010ID |
| Product Name | REF5010 Low Noise, Very Low Drift, Precision Voltage Reference | 10V SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF5010ID | Voltage Reference | PMIC - Voltage Reference | Voltage Ref, Series, 10V, Soic-8; Voltage Reference Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Package Type | Other; SOIC,VSSOP | Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Other; SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| VREF | 10 volts | 10 volts | 10 volts | |||||
| TC | 2.5 ppm/C | 3 ppm/C | 3 ppm/C | |||||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | 1.2 mA | ||||
| Accuracy | 0.0500 % | 0.0500 % | 0.0500 % |