Texas Instruments 2.5V 20mA SOIC Precision Voltage Reference IC REF1004C-2.5/2K5G4

Description
IC VREF SHUNT 2.5V 8SOIC / V-Ref Precision 2.5V 20mA 8-Pin SOIC T/R Product overview: REF1004C-2.5/2K5G4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 20mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF1004C-2.5/2K5 G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SHUNT 2.5V 8SOIC / V-Ref Precision 2.5V 20mA 8-Pin SOIC T/R Product overview: REF1004C-2.5/2K5G4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 20mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF1004C-2.5/2K5 G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 20mA SOIC Precision Voltage Reference IC
693-REF1004C-2.5/2K5G4
2.5V 20mA SOIC Precision Voltage Reference IC 693-REF1004C-2.5/2K5G4
IC VREF SHUNT 2.5V 8SOIC / V-Ref Precision 2.5V 20mA 8-Pin SOIC T/R Product overview: REF1004C-2.5/2K5G4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 20mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF1004C-2.5/2K5 G4 can be used for catalog matching and distributor lookup.

IC VREF SHUNT 2.5V 8SOIC / V-Ref Precision 2.5V 20mA 8-Pin SOIC T/R Product overview: REF1004C-2.5/2K5G4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 20mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF1004C-2.5/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF1004C-2.5/2K5G4 - 793089-REF1004C-2.5/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF1004C-2.5/2K5G4
793089-REF1004C-2.5/2K5G4
PMIC - PMIC - Voltage Reference - REF1004C-2.5/2K5G4 793089-REF1004C-2.5/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 793089-REF1004C-2.5/ 2K5G4 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.4% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Family Name: REF1004 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Introduction Date: December 01, 2005 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 793089-REF1004C-2.5/2K5G4
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±0.4%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Family Name: REF1004
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Introduction Date: December 01, 2005
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 693-REF1004C-2.5/2K5G4 793089-REF1004C-2.5/2K5G4
Product Name 2.5V 20mA SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF1004C-2.5/2K5G4
Type Shunt / Zener; Shunt
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
 - LM285BYZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
5V SOT23 Precision Voltage Reference IC - 693-AD1584ART-R2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Micropower Voltage Reference - ISL21010CFH320Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 2.05 volts
TC 15 ppm/C
View Details
7 suppliers