Texas Instruments REF3225 2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3225AIDBVTG4

Description
2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3225 2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference - REF3225AIDBVTG4 - Texas Instruments
Dallas, TX, United States
REF3225 2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference
REF3225AIDBVTG4
REF3225 2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3225AIDBVTG4
2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - REF3225AIDBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3225AIDBVTG4-ND
Voltage Reference REF3225AIDBVTG4-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF3225AIDBVTG4
SOT-23 Precision Voltage Reference IC 693-REF3225AIDBVTG4
2.5-V 4-ppm/°C, 100-µA 6-pin SOT-23 series (bandgap) voltage reference 6-SOT-23 -40 to 125 Product overview: REF3225AIDBVTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3225AIDBVTG4 can be used for catalog matching and distributor lookup.

2.5-V 4-ppm/°C, 100-µA 6-pin SOT-23 series (bandgap) voltage reference 6-SOT-23 -40 to 125 Product overview: REF3225AIDBVTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3225AIDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3225AIDBVTG4
Voltage References REF3225AIDBVTG4
Voltage References 2.5V 4ppm/DegC 100uA SOT23-6 Series

Voltage References 2.5V 4ppm/DegC 100uA SOT23-6 Series

Buy Now Datasheet
PMIC - Voltage Reference - REF3225AIDBVTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3225AIDBVTG4
PMIC - Voltage Reference REF3225AIDBVTG4
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3225AIDBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3225AIDBVTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3225AIDBVTG4
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3225AIDBVTG4 REF3225AIDBVTG4-ND 693-REF3225AIDBVTG4 REF3225AIDBVTG4 REF3225AIDBVTG4 REF3225AIDBVTG4
Product Name REF3225 2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference Voltage Reference SOT-23 Precision Voltage Reference IC Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Bandgap Series Series
Package Type Other; SOT-23 SOT23; Other; SOT-23-6 Other; SOT-23-6
VREF 2.5 volts 2.5 volts
TC 10.5 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385BYMX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
LM285-1.2 Micropower Voltage Reference - LM285LP-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
7 suppliers
IC VREF SHUNT PREC 10V SOT-23-3 - 815-LM4040A10IDBZTG4 - Utmel Electronic Limited
Specs
Type Shunt / Zener
VREF Type Shunt
Package Type Other; TO-236
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385BXZ-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers