Low-Drift, Low-Power, Dual-Output VREF and VREF/2 Voltage Reference 5-SOT -40 to 125
Series Voltage Reference IC Fixed 1.5V, 3V V ±0.05% 20mA SOT-23-THIN
Series Voltage Reference IC Fixed 1.5V, 3V V ±0.05% 20mA SOT-23-THIN
Series Voltage Reference IC Fixed 1.5V, 3V V ±0.05% 20mA SOT-23-THIN
Manufacturer: Texas Instruments
Win Source Part Number: 1242309-REF2030AIDDC
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
3V Dual Output Voltage Reference, Low Drift, 5-SOT-23, Automotive Product overview: REF2030AIDDCR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 3V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, Dual, 3V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2030AIDDCR can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.05% SOT23-5
Voltage References Low-Drift, Lw-Pwr Dual Output Volt Ref
IC VREF SERIES 0.05% SOT23-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF2030AIDDCR | 296-47351-2-ND | 1242309-REF2030AIDDCR | 693-REF2030AIDDCR | REF2030AIDDCR | REF2030AIDDCR | REF2030AIDDCR |
| Product Name | REF2030 Low-Drift, Low-Power, Dual-Output VREF and VREF/2 Voltage Reference | Voltage Reference | PMIC - PMIC - Voltage Reference - REF2030AIDDCR | Automotive Dual 3V SOT-23 Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOT | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT-23-5 Thin, TSOT-23-5 | ||||
| VREF | 1.5 to 3 volts | ||||||
| TC | 3 ppm/C | 8 ppm/C | |||||
| IQ | 0.3600 mA | 0.4600 mA | 0.4600 mA | ||||
| Accuracy | 0.0500 % | 0.0500 % |