Texas Instruments REF3030 3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3030AIDBZT

Description
3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3030 3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF3030AIDBZT - Texas Instruments
Dallas, TX, United States
REF3030 3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF3030AIDBZT
REF3030 3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3030AIDBZT
3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3030AIDBZT - 1091769-REF3030AIDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3030AIDBZT
1091769-REF3030AIDBZT
PMIC - PMIC - Voltage Reference - REF3030AIDBZT 1091769-REF3030AIDBZT
Manufacturer: Texas Instruments Win Source Part Number: 1091769-REF3030AIDBZ T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 75ppm/°C Voltage - Input: 3.05 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 33μVp-p Noise - 10Hz to 10kHz: 94μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091769-REF3030AIDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 75ppm/°C
Voltage - Input: 3.05 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 33μVp-p
Noise - 10Hz to 10kHz: 94μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 50μA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-18517-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18517-1-ND
Voltage Reference 296-18517-1-ND
Series Voltage Reference IC Fixed 3V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-18517-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18517-6-ND
Voltage Reference 296-18517-6-ND
Series Voltage Reference IC Fixed 3V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-18517-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18517-2-ND
Voltage Reference 296-18517-2-ND
Series Voltage Reference IC Fixed 3V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
3V 25mA SOT-23 Precision Voltage Reference IC
693-REF3030AIDBZT
3V 25mA SOT-23 Precision Voltage Reference IC 693-REF3030AIDBZT
3V Precision Voltage Reference IC, 25mA, SOT-23 Product overview: REF3030AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 25mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, 25mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3030AIDBZT can be used for catalog matching and distributor lookup.

3V Precision Voltage Reference IC, 25mA, SOT-23 Product overview: REF3030AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 25mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, 25mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3030AIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - REF3030AIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3030AIDBZT
PMIC - Voltage Reference REF3030AIDBZT
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH4800 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH4800
Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH4800
VOLTAGE REF, SERIES, 3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3030 Series; Reference Voltage:3V; Initial Accuracy:0.2%; Temperature Coefficient:35ppm/°C ; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SERIES, 3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3030 Series; Reference Voltage:3V; Initial Accuracy:0.2%; Temperature Coefficient:35ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments - 32AH8511 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments
32AH8511
Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments 32AH8511
VOLTAGE REF, SERIES, 3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3030 Series; Reference Voltage:3V; Initial Accuracy:0.2%; Temperature Coefficient:35ppm/°C ; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SERIES, 3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3030 Series; Reference Voltage:3V; Initial Accuracy:0.2%; Temperature Coefficient:35ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3030AIDBZT
Voltage References REF3030AIDBZT
Voltage References 3.0V 50ppm/DegC 50uA SOT23-3 Series

Voltage References 3.0V 50ppm/DegC 50uA SOT23-3 Series

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3030AIDBZT 1091769-REF3030AIDBZT 296-18517-1-ND 693-REF3030AIDBZT REF3030AIDBZT 28AH4800 REF3030AIDBZT
Product Name REF3030 3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference PMIC - PMIC - Voltage Reference - REF3030AIDBZT Voltage Reference 3V 25mA SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments Voltage References
Type Bandgap Series Series
Package Type Other; SOT-23 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; SOT-23
VREF 3 volts 3 volts
TC 38 ppm/C 75 ppm/C 75 ppm/C 35 ppm/C
IQ 0.0420 mA 0.0500 mA 0.0500 mA 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385M3-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385M3X-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
Integrated Circuits (ICs) - PMIC - Voltage Reference - LM385Z-1.2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-92
Life Cycle Stage Active
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers