Texas Instruments REF2912 1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2912AIDBZR

Description
1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Description
1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF2912 is a 1.25V precision voltage reference in a 3-pin SOT-23 package measuring 2.92mm × 1.30mm, designed for portable and battery-powered applications. It operates with a maximum supply current of 50µA, provides up to 25mA output current, and maintains a maximum temperature drift of 100ppm/°C with an accuracy of 2%. The device has a dropout voltage of 1mV and is stable with any capacitive load. It is specified for operation from -40°C to 125°C and does not require an external load capacitor.

Datasheet Summary
Powered by GS/AI

The REF2912 is a 1.25V precision voltage reference in a 3-pin SOT-23 package measuring 2.92mm × 1.30mm, designed for portable and battery-powered applications. It operates with a maximum supply current of 50µA, provides up to 25mA output current, and maintains a maximum temperature drift of 100ppm/°C with an accuracy of 2%. The device has a dropout voltage of 1mV and is stable with any capacitive load. It is specified for operation from -40°C to 125°C and does not require an external load capacitor.

Suppliers

Company
Product
Description
Supplier Links
REF2912 1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF2912AIDBZR - Texas Instruments
Dallas, TX, United States
REF2912 1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF2912AIDBZR
REF2912 1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2912AIDBZR
1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF2912AIDBZR - 027298-REF2912AIDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF2912AIDBZR
027298-REF2912AIDBZR
PMIC - PMIC - Voltage Reference - REF2912AIDBZR 027298-REF2912AIDBZR
Manufacturer: Texas Instruments Win Source Part Number: 027298-REF2912AIDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 100ppm/°C Voltage - Input: 1.8 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 14μVp-p Noise - 10Hz to 10kHz: 42μVrms Family Name: REF2912 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 59μA Alternative Parts (Cross-Reference): ISL21010DFH312Z-TK; ISL21010DFH312Z-T7A; REF2912AIDBZRG4; REF2912AIDBZT; Introduction Date: June 30, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 027298-REF2912AIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 100ppm/°C
Voltage - Input: 1.8 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 14μVp-p
Noise - 10Hz to 10kHz: 42μVrms
Family Name: REF2912
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 59μA
Alternative Parts (Cross-Reference): ISL21010DFH312Z-TK; ISL21010DFH312Z-T7A; REF2912AIDBZRG4; REF2912AIDBZT;
Introduction Date: June 30, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.25V 50uA SOT-23 Precision Voltage Reference IC
693-REF2912AIDBZR
1.25V 50uA SOT-23 Precision Voltage Reference IC 693-REF2912AIDBZR
1.25V Series Voltage Reference, 50uA, SOT-23, 100ppm/°C Product overview: REF2912AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 50uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 50uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2912AIDBZR can be used for catalog matching and distributor lookup.

1.25V Series Voltage Reference, 50uA, SOT-23, 100ppm/°C Product overview: REF2912AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 50uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 50uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2912AIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-39157-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39157-1-ND
Voltage Reference 296-39157-1-ND
Series Voltage Reference IC Fixed 1.25V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-39157-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39157-6-ND
Voltage Reference 296-39157-6-ND
Series Voltage Reference IC Fixed 1.25V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-39157-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39157-2-ND
Voltage Reference 296-39157-2-ND
Series Voltage Reference IC Fixed 1.25V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±2% 25mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - REF2912AIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF2912AIDBZR
PMIC - Voltage Reference REF2912AIDBZR
IC VREF SERIES 2% SOT23-3

IC VREF SERIES 2% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF2912AIDBZR
Voltage References REF2912AIDBZR
Voltage References 1.25V 100ppm/DegC 50uA SOT23-3 Series

Voltage References 1.25V 100ppm/DegC 50uA SOT23-3 Series

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF2912AIDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF2912AIDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF2912AIDBZR
IC VREF SERIES 2% SOT23-3

IC VREF SERIES 2% SOT23-3

Supplier's Site
Ic, Series V-Ref, 1.25V, 2%, 3-Sot-23; T; Msl Texas Instruments - 26AJ8870 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Series V-Ref, 1.25V, 2%, 3-Sot-23; T; Msl Texas Instruments
26AJ8870
Ic, Series V-Ref, 1.25V, 2%, 3-Sot-23; T; Msl Texas Instruments 26AJ8870
IC, SERIES V-REF, 1.25V, 2%, 3-SOT-23; T; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, SERIES V-REF, 1.25V, 2%, 3-SOT-23; T; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF2912AIDBZR 027298-REF2912AIDBZR 693-REF2912AIDBZR 296-39157-1-ND REF2912AIDBZR REF2912AIDBZR REF2912AIDBZR 26AJ8870
Product Name REF2912 1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference PMIC - PMIC - Voltage Reference - REF2912AIDBZR 1.25V 50uA SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Ic, Series V-Ref, 1.25V, 2%, 3-Sot-23; T; Msl Texas Instruments
Type Bandgap Series Series Series
Package Type Other; SOT-23 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.25 volts 1.25 volts
TC 35 ppm/C 100 ppm/C 100 ppm/C
IQ 0.0420 mA 0.0590 mA 0.0590 mA 0.0590 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM285-1.2 Micropower Voltage Reference - LM285LPRE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
7 suppliers
LM136A-2.5QML-SP 2.5V Reference Diode - LM136AH-2.5RQV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details