The REF1004C-2.5 is a two-terminal micropower voltage reference providing a 2.5V output with an initial accuracy of ±20mV and a minimum operating current of 20mA. It operates over a temperature range of 0°C to 70°C and is housed in an 8-lead SOIC package. The device exhibits a temperature coefficient of 20ppm/°C, a reverse dynamic impedance of 0.6Ω at 100μA, and a long-term stability of 20ppm/Khr. It is characterized for operation with forward currents up to 20mA and offers low noise performance of 120μV RMS from 10Hz to 10kHz. The package is compatible with standard lead-free soldering processes and is available in tube packaging.
Micropower Voltage Reference 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 027278-REF1004C-2.5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.4%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 75
2.5V Shunt Voltage Reference, 20ppm/°C, 20mA, 12uA, 8-SOIC Product overview: REF1004C-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20mA, 12uA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 20mA, 12uA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF1004C-2.5 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 2.5V V ±0.4% 20mA 8-SOIC
Voltage References Micropower Voltage Reference
IC VREF SHUNT 0.4% 8SOIC
Shunt Voltage Reference IC Fixed 2.5V V ±0.4% 20 mA 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF1004C-2.5 | 027278-REF1004C-2.5 | 693-REF1004C-2.5 | REF1004C-2.5-ND | REF1004C-2.5 | REF1004C-2.5 | REF1004C-2.5 |
| Product Name | REF1004-2.5 Micropower Voltage Reference | PMIC - PMIC - Voltage Reference - REF1004C-2.5 | 2.5V 20mA 12uA SOIC Precision Voltage Reference IC | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference |
| VREF Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOIC | Other; 8-SOIC | Other; D | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 2.5 volts | 2.5 volts | 2.5 volts | ||||
| TC | 20 ppm/C | 20 ppm/C | 20 ppm/C | 20 ppm/C |