Low Noise, Very Low Drift, Precision Voltage Reference 8-VSSOP -40 to 125
2.5V Precision Voltage Reference, 3ppm/°C, 10mA, VSSOP Product overview: REF5025IDGKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 10mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 10mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5025IDGKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 129423-REF5025IDGKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 3ppm/°C
Voltage - Input: 2.7 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-VSSOP
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 1.2mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA 8-VSSOP
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA 8-VSSOP
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA 8-VSSOP
Voltage References Lo Noise Very Lo Drift Prec Vltg Ref
IC VREF SERIES 0.05% 8VSSOP
VOLTAGE REF, SERIES, 2.5V, VSSOP-8; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:0.05%; Temperature Coefficient:± 2.5ppm/°C; Voltage Reference Case Style:VSSOP; No. of Pins:8Pins; RoHS Compliant: Yes
IC VREF SERIES 0.05% 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5025IDGKT | 693-REF5025IDGKT | 129423-REF5025IDGKT | 296-24499-2-ND | REF5025IDGKT | REF5025IDGKT | 29AH7275 | REF5025IDGKT |
| Product Name | REF5025 Low Noise, Very Low Drift, Precision Voltage Reference | 2.5V 10mA Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF5025IDGKT | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Ref, Series, 2.5V, Vssop-8; Voltage Reference Type Texas Instruments | PMIC - Voltage Reference |
| Package Type | Other; SOIC,VSSOP | Other; VSSOP | Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; VSSOP | SSOP | |
| VREF | 2.5 volts | 2.5 volts | 2.5 volts | |||||
| TC | 2.5 ppm/C | 3 ppm/C | 3 ppm/C | |||||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | 1.2 mA | ||||
| Accuracy | 0.0500 % | 0.0500 % | 0.0500 % |