Texas Instruments REF1004-1.2 Micropower Voltage Reference REF1004I-1.2/2K5

Description
Micropower Voltage Reference 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Micropower Voltage Reference 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF1004-1.2 Micropower Voltage Reference - REF1004I-1.2/2K5 - Texas Instruments
Dallas, TX, United States
REF1004-1.2 Micropower Voltage Reference
REF1004I-1.2/2K5
REF1004-1.2 Micropower Voltage Reference REF1004I-1.2/2K5
Micropower Voltage Reference 8-SOIC -40 to 85

Micropower Voltage Reference 8-SOIC -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF1004I-1.2/2K5 - 143647-REF1004I-1.2/2K5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF1004I-1.2/2K5
143647-REF1004I-1.2/2K5
PMIC - PMIC - Voltage Reference - REF1004I-1.2/2K5 143647-REF1004I-1.2/2K5
Manufacturer: Texas Instruments Win Source Part Number: 143647-REF1004I-1.2/ 2K5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.3% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 10μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.235V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 143647-REF1004I-1.2/2K5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.3%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.235V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Voltage Reference - REF1004I-1.2/2K5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF1004I-1.2/2K5-ND
Voltage Reference REF1004I-1.2/2K5-ND
Shunt Voltage Reference IC Fixed 1.235V V ±0.3% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 1.235V V ±0.3% 20mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-REF1004I-1.2/2K5
Precision Voltage Reference IC 693-REF1004I-1.2/2K5
IC VREF SHUNT 0.3% 8SOIC Product overview: REF1004I-1.2/2K5 from Burr-Brown (Texas Instruments) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF1004I-1.2/2K5 can be used for catalog matching and distributor lookup.

IC VREF SHUNT 0.3% 8SOIC Product overview: REF1004I-1.2/2K5 from Burr-Brown (Texas Instruments) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF1004I-1.2/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF1004I-1.2/2K5
Voltage References REF1004I-1.2/2K5
Voltage References Micropower Voltage Reference

Voltage References Micropower Voltage Reference

Buy Now Datasheet
Voltage Reference - REF1004I-1.2/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
REF1004I-1.2/2K5
Voltage Reference REF1004I-1.2/2K5
Shunt Voltage Reference IC Fixed 1.235V V ±0.3% 20 mA 8-SOIC

Shunt Voltage Reference IC Fixed 1.235V V ±0.3% 20 mA 8-SOIC

Buy Now Datasheet
Voltage Reference - REF1004I-1.2/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
REF1004I-1.2/2K5
Voltage Reference REF1004I-1.2/2K5
Shunt Voltage Reference IC Fixed 1.235V V ±0.3% 20 mA 8-SOIC

Shunt Voltage Reference IC Fixed 1.235V V ±0.3% 20 mA 8-SOIC

Buy Now Datasheet
PMIC - Voltage Reference - REF1004I-1.2/2K5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF1004I-1.2/2K5
PMIC - Voltage Reference REF1004I-1.2/2K5
IC VREF SHUNT 0.3% 8SOIC

IC VREF SHUNT 0.3% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF1004I-1.2/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF1004I-1.2/2K5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF1004I-1.2/2K5
IC VREF SHUNT 0.3% 8SOIC

IC VREF SHUNT 0.3% 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF1004I-1.2/2K5 143647-REF1004I-1.2/2K5 REF1004I-1.2/2K5-ND 693-REF1004I-1.2/2K5 REF1004I-1.2/2K5 REF1004I-1.2/2K5 REF1004I-1.2/2K5 REF1004I-1.2/2K5
Product Name REF1004-1.2 Micropower Voltage Reference PMIC - PMIC - Voltage Reference - REF1004I-1.2/2K5 Voltage Reference Precision Voltage Reference IC Voltage References Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SOIC Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Bulk SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 1.2 volts 1.24 volts 1.24 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050101VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385BMX-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM285-2.5-N Micropower Voltage Reference Diode - LM285BYZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385MX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
10 suppliers