Texas Instruments LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators LMV431AIMF

Description
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators - LMV431AIMF - Texas Instruments
Dallas, TX, United States
LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
LMV431AIMF
LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators LMV431AIMF
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 85

Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 85

Buy Now Datasheet
Newest Parts - LMV431AIMF - 1202144-LMV431AIMF - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LMV431AIMF
1202144-LMV431AIMF
Newest Parts - LMV431AIMF 1202144-LMV431AIMF
Manufacturer: Texas Instruments Win Source Part Number: 1202144-LMV431AIMF Packaging: Reel Mounting Style: SMD Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 80μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 30V Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Family Part Number: LMV431 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.24V

Manufacturer: Texas Instruments
Win Source Part Number: 1202144-LMV431AIMF
Packaging: Reel
Mounting Style: SMD
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Family Part Number: LMV431
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.24V

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LMV431AIMF
SOT-23 Precision Voltage Reference IC 693-LMV431AIMF
1%, low-voltage (1.24-V) adjustable precision shunt regulator 3-SOT-23 -40 to 85 Product overview: LMV431AIMF from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431AIMF can be used for catalog matching and distributor lookup.

1%, low-voltage (1.24-V) adjustable precision shunt regulator 3-SOT-23 -40 to 85 Product overview: LMV431AIMF from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431AIMF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-LMV431AIMFCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LMV431AIMFCT-ND
Voltage Reference 296-LMV431AIMFCT-ND
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-LMV431AIMFTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LMV431AIMFTR-ND
Voltage Reference 296-LMV431AIMFTR-ND
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LMV431AIMF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LMV431AIMF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LMV431AIMF
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LMV431AIMF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LMV431AIMF
PMIC - Voltage Reference LMV431AIMF
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LMV431AIMF
Voltage References LMV431AIMF
Voltage References Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 85

Voltage References Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LMV431AIMF 1202144-LMV431AIMF 693-LMV431AIMF 296-LMV431AIMFCT-ND LMV431AIMF LMV431AIMF LMV431AIMF
Product Name LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators Newest Parts - LMV431AIMF SOT-23 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable Programmable
Package Type Other; SOT-23,TO-92 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.24 to 30 volts 1.24 volts
TC 39 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

 - LM336BZ-5.0 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
5 suppliers
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10IDBZR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers