Texas Instruments REF3318 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3318AIDCKT

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3318 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3318AIDCKT - Texas Instruments
Dallas, TX, United States
REF3318 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3318AIDCKT
REF3318 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3318AIDCKT
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3318AIDCKT - 1242325-REF3318AIDCKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3318AIDCKT
1242325-REF3318AIDCKT
PMIC - PMIC - Voltage Reference - REF3318AIDCKT 1242325-REF3318AIDCKT
Manufacturer: Texas Instruments Win Source Part Number: 1242325-REF3318AIDCK T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-70, SOT-323 Mounting: SMD Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Voltage - Input: 2 V ~ 5.5 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 50μVp-p Family Name: REF3318 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 8.5μA Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-3 Alternative Parts (Cross-Reference): MAX6018BEUR18+T; MAX6070BAUT18+; MAX6070AAUT21+T; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1242325-REF3318AIDCKT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-70, SOT-323
Mounting: SMD
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 2 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 50μVp-p
Family Name: REF3318
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.5μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-3
Alternative Parts (Cross-Reference): MAX6018BEUR18+T; MAX6070BAUT18+; MAX6070AAUT21+T;
Introduction Date: September 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - REF3318AIDCKT - Rochester Electronics
Newburyport, MA, United States
Three Terminal Voltage Reference, 1 Output, 1.8V, PDSO3

Three Terminal Voltage Reference, 1 Output, 1.8V, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
1.8V 3.9uA Precision Voltage Reference IC
693-REF3318AIDCKT
1.8V 3.9uA Precision Voltage Reference IC 693-REF3318AIDCKT
1.8V Voltage Reference, 3.9uA, 30ppm/°C, SC-70 Product overview: REF3318AIDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.9uA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.8V, 3.9uA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3318AIDCKT can be used for catalog matching and distributor lookup.

1.8V Voltage Reference, 3.9uA, 30ppm/°C, SC-70 Product overview: REF3318AIDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.9uA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.8V, 3.9uA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3318AIDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-22638-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22638-2-ND
Voltage Reference 296-22638-2-ND
Series Voltage Reference IC Fixed 1.8V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 1.8V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
Voltage Reference - 296-22638-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22638-1-ND
Voltage Reference 296-22638-1-ND
Series Voltage Reference IC Fixed 1.8V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 1.8V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
Voltage Reference - 296-22638-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22638-6-ND
Voltage Reference 296-22638-6-ND
Series Voltage Reference IC Fixed 1.8V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 1.8V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3318AIDCKT
Voltage References REF3318AIDCKT
Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Buy Now Datasheet
Voltage Ref, Series, 1.8V, 0.15%, Sc70-3; Voltage Reference Type Texas Instruments - 33AH4728 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 1.8V, 0.15%, Sc70-3; Voltage Reference Type Texas Instruments
33AH4728
Voltage Ref, Series, 1.8V, 0.15%, Sc70-3; Voltage Reference Type Texas Instruments 33AH4728
VOLTAGE REF, SERIES, 1.8V, 0.15%, SC70-3; Voltage Reference Type:Series - Fixed; Product Range:REF3318 Series; Reference Voltage:1.8V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SC-70; No.RoHS Compliant: Yes

VOLTAGE REF, SERIES, 1.8V, 0.15%, SC70-3; Voltage Reference Type:Series - Fixed; Product Range:REF3318 Series; Reference Voltage:1.8V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SC-70; No.RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3318AIDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3318AIDCKT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3318AIDCKT
IC VREF SERIES 0.15% SC70-3

IC VREF SERIES 0.15% SC70-3

Supplier's Site
PMIC - Voltage Reference - REF3318AIDCKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3318AIDCKT
PMIC - Voltage Reference REF3318AIDCKT
IC VREF SERIES 0.15% SC70-3

IC VREF SERIES 0.15% SC70-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3318AIDCKT 1242325-REF3318AIDCKT REF3318AIDCKT 693-REF3318AIDCKT 296-22638-2-ND REF3318AIDCKT 33AH4728 REF3318AIDCKT REF3318AIDCKT
Product Name REF3318 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference PMIC - PMIC - Voltage Reference - REF3318AIDCKT 1.8V 3.9uA Precision Voltage Reference IC Voltage Reference Voltage References Voltage Ref, Series, 1.8V, 0.15%, Sc70-3; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type Other; SC70,SOT-23 Other; SC-70, SOT-323 SC-70; Other; SOT-SC70-3 Other; SC SC-70; Other; SC-70, SOT-323 Other; SC-70 Other; SC-70, SOT-323
VREF 1.8 volts 1.8 volts 1.8 volts
TC 9 ppm/C 30 ppm/C 30 ppm/C
IQ 0.0039 mA 0.0085 mA 0.0085 mA 0.0085 mA
Accuracy 0.1500 % 0.1500 % 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
7 suppliers
LM385-ADJ Adjustable Micropower Voltage Reference - LM385MX/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
LM185-2.5QML-SP Micropower Voltage Reference Diode - 5962-8759406VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
Precision Voltage Reference IC - 693-LM336-2.5 MDC - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Tray
View Details
5 suppliers