Dual Output Vref and Vref/2 Voltage Reference 5-SOT -40 to 125
2.5-V Vref, dual-output Vref & Vref/2 voltage reference 5-SOT-23-THIN -40 to 125 Product overview: REF1925AIDDCT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Dual, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF1925AIDDCT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 793091-REF1925AIDDCT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Tolerance: ±0.1%
Temperature Coefficient: 25ppm/°C
Voltage - Input: 2.52 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 12ppmp-p
Family Name: REF1925
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 460μA
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): REF1925AIDDCR;
Introduction Date: September 18, 2014
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Series Voltage Reference IC Fixed 2.5V V ±0.1% 20mA SOT-23-THIN
Series Voltage Reference IC Fixed 2.5V V ±0.1% 20mA SOT-23-THIN
Series Voltage Reference IC Fixed 2.5V V ±0.1% 20mA SOT-23-THIN
Voltage References Dual Output Vref & Vref/2 Voltage Ref
IC VREF SERIES 0.1% SOT23-5
IC VREF SERIES 0.1% SOT23-5
VOLTAGE REF, SERIES, 2.5V, SOT-23-5; Voltage Reference Type:Series - Fixed; Product Range:REF1925 Series; Reference Voltage:2.5V; Initial Accuracy:0.1%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF1925AIDDCT | 693-REF1925AIDDCT | 793091-REF1925AIDDCT | 296-38442-1-ND | REF1925AIDDCT | REF1925AIDDCT | REF1925AIDDCT | 28AH4787 |
| Product Name | REF1925 Dual Output Vref and Vref/2 Voltage Reference | Dual SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF1925AIDDCT | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Ref, Series, 2.5V, Sot-23-5; Voltage Reference Type Texas Instruments |
| Package Type | Other; SOT | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT-23 | |||
| VREF | 1.25 to 2.5 volts | 2.5 volts | 2.5 volts | |||||
| TC | 10 ppm/C | 25 ppm/C | 25 ppm/C | |||||
| IQ | 0.3600 mA | 0.4600 mA | 0.4600 mA | 0.4600 mA | ||||
| Accuracy | 0.1000 % | 0.1000 % | 0.1000 % |