Texas Instruments LT1004-2.5 Micropower Integrated Precision Voltage Reference LT1004CDR-2-5

Description
Micropower Integrated Precision Voltage Reference 8-SOIC 0 to 70
Request a Quote
Description
Micropower Integrated Precision Voltage Reference 8-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LT1004CDR-2-5 is a micropower integrated voltage reference offering a 2.5 V output, housed in an 8-pin SOIC package. It operates from 0°C to 70°C, with an initial accuracy of ±20 mV. The device supports micropower operation up to 20 mA and features very low reference impedance. It is designed for battery-operated systems, portable meters, and current-loop instrumentation, and is a pin-for-pin replacement for the LM285 and LM385 series. The part is RoHS compliant, with a Level-1 MSL rating and NIPDAU finish.

Datasheet Summary
Powered by GS/AI

The LT1004CDR-2-5 is a micropower integrated voltage reference offering a 2.5 V output, housed in an 8-pin SOIC package. It operates from 0°C to 70°C, with an initial accuracy of ±20 mV. The device supports micropower operation up to 20 mA and features very low reference impedance. It is designed for battery-operated systems, portable meters, and current-loop instrumentation, and is a pin-for-pin replacement for the LM285 and LM385 series. The part is RoHS compliant, with a Level-1 MSL rating and NIPDAU finish.

Suppliers

Company
Product
Description
Supplier Links
LT1004-2.5 Micropower Integrated Precision Voltage Reference - LT1004CDR-2-5 - Texas Instruments
Dallas, TX, United States
LT1004-2.5 Micropower Integrated Precision Voltage Reference
LT1004CDR-2-5
LT1004-2.5 Micropower Integrated Precision Voltage Reference LT1004CDR-2-5
Micropower Integrated Precision Voltage Reference 8-SOIC 0 to 70

Micropower Integrated Precision Voltage Reference 8-SOIC 0 to 70

Buy Now Datasheet
Voltage Reference - 296-39071-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39071-2-ND
Voltage Reference 296-39071-2-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-39071-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39071-6-ND
Voltage Reference 296-39071-6-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-39071-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39071-1-ND
Voltage Reference 296-39071-1-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC

Buy Now Datasheet
 - LT1004CDR-2-5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-LT1004CDR-2-5
SOIC Precision Voltage Reference IC 693-LT1004CDR-2-5
2.5-V, micropower integrated precision voltage reference 8-SOIC Product overview: LT1004CDR-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004CDR-2-5 can be used for catalog matching and distributor lookup.

2.5-V, micropower integrated precision voltage reference 8-SOIC Product overview: LT1004CDR-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004CDR-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LT1004CDR-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LT1004CDR-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LT1004CDR-2-5
IC VREF SHUNT 0.8% 8SOIC

IC VREF SHUNT 0.8% 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LT1004CDR-2-5
Voltage References LT1004CDR-2-5
Voltage References Micropwr Integrated Precision

Voltage References Micropwr Integrated Precision

Buy Now Datasheet
PMIC - Voltage Reference - LT1004CDR-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LT1004CDR-2-5
PMIC - Voltage Reference LT1004CDR-2-5
IC VREF SHUNT 0.8% 8SOIC

IC VREF SHUNT 0.8% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LT1004CDR-2-5 296-39071-2-ND LT1004CDR-2-5 693-LT1004CDR-2-5 LT1004CDR-2-5 LT1004CDR-2-5 LT1004CDR-2-5
Product Name LT1004-2.5 Micropower Integrated Precision Voltage Reference Voltage Reference SOIC Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SOIC,TSSOP SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC8 Other; D Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
VREF 2.5 volts 2.5 volts
TC 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM236-2.5 2.5-V Integrated Reference Circuit - LM236DR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
8 suppliers
LM285-1.2 Micropower Voltage Reference - LM285DG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
7 suppliers
LM285-2.5 Micropower Voltage Reference - LM285LPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM285BYH-2.5 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed
Package Type Other; TO-46-2 Metal Can
View Details
2 suppliers