Texas Instruments REF3125 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3125AIDBZT

Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3125 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference - REF3125AIDBZT - Texas Instruments
Dallas, TX, United States
REF3125 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference
REF3125AIDBZT
REF3125 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3125AIDBZT
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.5V SOT-23 Precision Voltage Reference IC
693-REF3125AIDBZT
2.5V SOT-23 Precision Voltage Reference IC 693-REF3125AIDBZT
2.5V Series Voltage Reference, 20ppm/°C, 100µA, SOT-23 Product overview: REF3125AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3125AIDBZT can be used for catalog matching and distributor lookup.

2.5V Series Voltage Reference, 20ppm/°C, 100µA, SOT-23 Product overview: REF3125AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3125AIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3125AIDBZT - 027313-REF3125AIDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3125AIDBZT
027313-REF3125AIDBZT
PMIC - PMIC - Voltage Reference - REF3125AIDBZT 027313-REF3125AIDBZT
Manufacturer: Texas Instruments Win Source Part Number: 027313-REF3125AIDBZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 2.55 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 33μVp-p Noise - 10Hz to 10kHz: 48μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 135μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 027313-REF3125AIDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 2.55 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 33μVp-p
Noise - 10Hz to 10kHz: 48μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 135μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - 296-17509-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17509-6-ND
Voltage Reference 296-17509-6-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17509-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17509-1-ND
Voltage Reference 296-17509-1-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17509-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17509-2-ND
Voltage Reference 296-17509-2-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH4806 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH4806
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH4806
VOLTAGE REF, SERIES, 2.5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3125 Series; Reference Voltage:2.5V; Initial Accuracy:0.2%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3125 Series; Reference Voltage:2.5V; Initial Accuracy:0.2%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments - 33AH4724 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments
33AH4724
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments 33AH4724
VOLTAGE REF, SERIES, 2.5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3125 Series; Reference Voltage:2.5V; Initial Accuracy:0.2%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3125 Series; Reference Voltage:2.5V; Initial Accuracy:0.2%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3125AIDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3125AIDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3125AIDBZT
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3125AIDBZT
Voltage References REF3125AIDBZT
Voltage References 20ppm/DegC 100uA SOT23-3 Series

Voltage References 20ppm/DegC 100uA SOT23-3 Series

Buy Now Datasheet
PMIC - Voltage Reference - REF3125AIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3125AIDBZT
PMIC - Voltage Reference REF3125AIDBZT
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3125AIDBZT 693-REF3125AIDBZT 027313-REF3125AIDBZT 296-17509-6-ND 28AH4806 REF3125AIDBZT REF3125AIDBZT REF3125AIDBZT
Product Name REF3125 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 2.5V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3125AIDBZT Voltage Reference Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Package Type Other; SOT-23 Other; SOT-23 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.5 volts 2.5 volts 2.5 volts
TC 12 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA
Accuracy 0.2000 % 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM285-2.5-N Micropower Voltage Reference Diode - LM285Z-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BYM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
9 suppliers
LM185-2.5QML-SP Micropower Voltage Reference Diode - 5962-8759406VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details