Texas Instruments LT1004-1.2 Micropower Integrated Precision Voltage Reference LT1004ID-1-2

Description
Micropower Integrated Precision Voltage Reference 8-SOIC -40 to 85
Request a Quote
Description
Micropower Integrated Precision Voltage Reference 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LT1004ID-1-2 is a micropower integrated voltage reference providing a 1.2 V output with initial accuracy of ±4 mV, designed for portable meter, test instrument, and battery-operated applications. It features micropower operation up to 20 mA and very low reference impedance, available in an 8-pin SOIC package. The part is characterized for operation from −40°C to 85°C and complies with RoHS standards using NIPDAU lead finish and Level-1-260C-UNLIM MSL rating.

Datasheet Summary
Powered by GS/AI

The LT1004ID-1-2 is a micropower integrated voltage reference providing a 1.2 V output with initial accuracy of ±4 mV, designed for portable meter, test instrument, and battery-operated applications. It features micropower operation up to 20 mA and very low reference impedance, available in an 8-pin SOIC package. The part is characterized for operation from −40°C to 85°C and complies with RoHS standards using NIPDAU lead finish and Level-1-260C-UNLIM MSL rating.

Suppliers

Company
Product
Description
Supplier Links
LT1004-1.2 Micropower Integrated Precision Voltage Reference - LT1004ID-1-2 - Texas Instruments
Dallas, TX, United States
LT1004-1.2 Micropower Integrated Precision Voltage Reference
LT1004ID-1-2
LT1004-1.2 Micropower Integrated Precision Voltage Reference LT1004ID-1-2
Micropower Integrated Precision Voltage Reference 8-SOIC -40 to 85

Micropower Integrated Precision Voltage Reference 8-SOIC -40 to 85

Buy Now Datasheet
Voltage Reference - 296-26131-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-26131-5-ND
Voltage Reference 296-26131-5-ND
Shunt Voltage Reference IC Fixed 1.235V V ±0.32% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 1.235V V ±0.32% 20mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-LT1004ID-1-2
SOIC Precision Voltage Reference IC 693-LT1004ID-1-2
1.235-V, micropower integrated precision voltage reference 8-SOIC Product overview: LT1004ID-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004ID-1-2 can be used for catalog matching and distributor lookup.

1.235-V, micropower integrated precision voltage reference 8-SOIC Product overview: LT1004ID-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004ID-1-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LT1004ID-1-2 - 1057556-LT1004ID-1-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1004ID-1-2
1057556-LT1004ID-1-2
PMIC - PMIC - Voltage Reference - LT1004ID-1-2 1057556-LT1004ID-1-2
Manufacturer: Texas Instruments Win Source Part Number: 1057556-LT1004ID-1-2 Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.32% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 10μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.235V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1057556-LT1004ID-1-2
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.32%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.235V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LT1004ID-1-2
Voltage References LT1004ID-1-2
Voltage References Micropwr Integrated Precision

Voltage References Micropwr Integrated Precision

Buy Now Datasheet
PMIC - Voltage Reference - LT1004ID-1-2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LT1004ID-1-2
PMIC - Voltage Reference LT1004ID-1-2
IC VREF SHUNT 0.32% 8SOIC

IC VREF SHUNT 0.32% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LT1004ID-1-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LT1004ID-1-2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LT1004ID-1-2
IC VREF SHUNT 0.32% 8SOIC

IC VREF SHUNT 0.32% 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LT1004ID-1-2 296-26131-5-ND 693-LT1004ID-1-2 1057556-LT1004ID-1-2 LT1004ID-1-2 LT1004ID-1-2 LT1004ID-1-2
Product Name LT1004-1.2 Micropower Integrated Precision Voltage Reference Voltage Reference SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LT1004ID-1-2 Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
VREF Type Fixed Fixed
Package Type Other; SOIC,TSSOP SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; D Other; 8-SOIC SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 1.24 volts 1.24 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM185-1.2QML-SP Micropower Voltage Reference Diode - LM185WG-1.2RLQV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
7 suppliers
LM136-5.0 5.0V Reference Diode - LM136H-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
9 suppliers