Texas Instruments REF1112 1uA, SOT23-3 10ppm/C Shunt Voltage Reference REF1112AIDBZR

Description
1uA, SOT23-3 10ppm/C Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote
Description
1uA, SOT23-3 10ppm/C Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF1112 is a two-terminal shunt voltage reference with a fixed 1.25V output, designed for low-power and space-constrained applications. It is packaged in an SOT-23-3 case measuring 2.92mm × 1.3mm, and operates over a temperature range of −40°C to +125°C with a reverse current range of 1.2μA to 5mA. The device has a maximum output voltage tolerance of ±0.2%, a temperature coefficient of 50ppm/°C from −40°C to +85°C, and an output noise of 25μVpp (0.1Hz to 10Hz). It meets ESD ratings of ±2000V HBM and ±1000V CDM, and is rated for junction temperatures up to 150°C.

Datasheet Summary
Powered by GS/AI

The REF1112 is a two-terminal shunt voltage reference with a fixed 1.25V output, designed for low-power and space-constrained applications. It is packaged in an SOT-23-3 case measuring 2.92mm × 1.3mm, and operates over a temperature range of −40°C to +125°C with a reverse current range of 1.2μA to 5mA. The device has a maximum output voltage tolerance of ±0.2%, a temperature coefficient of 50ppm/°C from −40°C to +85°C, and an output noise of 25μVpp (0.1Hz to 10Hz). It meets ESD ratings of ±2000V HBM and ±1000V CDM, and is rated for junction temperatures up to 150°C.

Suppliers

Company
Product
Description
Supplier Links
REF1112 1uA, SOT23-3 10ppm/C Shunt Voltage Reference - REF1112AIDBZR - Texas Instruments
Dallas, TX, United States
REF1112 1uA, SOT23-3 10ppm/C Shunt Voltage Reference
REF1112AIDBZR
REF1112 1uA, SOT23-3 10ppm/C Shunt Voltage Reference REF1112AIDBZR
1uA, SOT23-3 10ppm/C Shunt Voltage Reference 3-SOT-23 -40 to 85

1uA, SOT23-3 10ppm/C Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-39156-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39156-6-ND
Voltage Reference 296-39156-6-ND
Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 5mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 5mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-39156-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39156-2-ND
Voltage Reference 296-39156-2-ND
Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 5mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 5mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-39156-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39156-1-ND
Voltage Reference 296-39156-1-ND
Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 5mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 5mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF1112AIDBZR - 082104-REF1112AIDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF1112AIDBZR
082104-REF1112AIDBZR
PMIC - PMIC - Voltage Reference - REF1112AIDBZR 082104-REF1112AIDBZR
Manufacturer: Texas Instruments Win Source Part Number: 082104-REF1112AIDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 15ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 5mA Noise - 0.1Hz to 10Hz: 25μVp-p Current - Cathode: 1.2μA Family Name: REF1112 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.25V Alternative Parts (Cross-Reference): LM4051CIM3-1.2; LM4041CIM3-1.2; LM4051CIM3-1.2+T; Introduction Date: January 14, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082104-REF1112AIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 15ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 25μVp-p
Current - Cathode: 1.2μA
Family Name: REF1112
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.25V
Alternative Parts (Cross-Reference): LM4051CIM3-1.2; LM4041CIM3-1.2; LM4051CIM3-1.2+T;
Introduction Date: January 14, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.25V 1.2uA 5mA SOT-23 Precision Voltage Reference IC
693-REF1112AIDBZR
1.25V 1.2uA 5mA SOT-23 Precision Voltage Reference IC 693-REF1112AIDBZR
1.25V Shunt Voltage Reference, 1.2uA, 5mA, SOT-23-3 Product overview: REF1112AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 1.2uA, 5mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 1.2uA, 5mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF1112AIDBZR can be used for catalog matching and distributor lookup.

1.25V Shunt Voltage Reference, 1.2uA, 5mA, SOT-23-3 Product overview: REF1112AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 1.2uA, 5mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 1.2uA, 5mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF1112AIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF1112AIDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF1112AIDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF1112AIDBZR
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site
PMIC - Voltage Reference - REF1112AIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF1112AIDBZR
PMIC - Voltage Reference REF1112AIDBZR
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet
Voltage Ref, Shunt, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH4786 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH4786
Voltage Ref, Shunt, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH4786
VOLTAGE REF, SHUNT, 1.25V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:1.25V; Initial Accuracy:0.2%; Temperature Coefficient:± 15ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.25V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:1.25V; Initial Accuracy:0.2%; Temperature Coefficient:± 15ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF1112AIDBZR 296-39156-6-ND 082104-REF1112AIDBZR 693-REF1112AIDBZR REF1112AIDBZR REF1112AIDBZR 28AH4786
Product Name REF1112 1uA, SOT23-3 10ppm/C Shunt Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - REF1112AIDBZR 1.25V 1.2uA 5mA SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage Ref, Shunt, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 1.25 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-ADJ Adjustable Micropower Voltage Reference - LM385M/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
9 suppliers
LM185-1.2QML Micropower Voltage Reference Diode - LM185H-1.2/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
4 suppliers
LM185-2.5QML Micropower Voltage Reference Diode - LM185H-2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
4 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385M3-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers