2.5-V Integrated Reference Circuit 8-TSSOP 0 to 70
2.5-V integrated reference circuit 8-TSSOP 0 to 70 Product overview: LT1009CPWR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, TSSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1009CPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1204681-LT1009CPWR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Tolerance: ±0.4%
Temperature Coefficient: 25ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Family Name: LT1009
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): LM4050BEM3-2.5-T; LM4040DEX3-2.5-T; LM4040BEM3-3.0-T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Shunt Voltage Reference IC Fixed 2.5V V ±0.4% 10mA 8-TSSOP
IC VREF SHUNT 0.4% 8TSSOP
Voltage References 2.5V Micro Pwr
IC VREF SHUNT 0.4% 8TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LT1009CPWR | 693-LT1009CPWR | 1204681-LT1009CPWR | 296-13081-2-ND | LT1009CPWR | LT1009CPWR | LT1009CPWR |
| Product Name | LT1009 2.5-V Integrated Reference Circuit | TSSOP Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LT1009CPWR | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| VREF Type | Fixed | Fixed; Programmable | Fixed | ||||
| Package Type | Other; SOIC,TO-92,TSSOP | Other; TSSOP | Other; 8-TSSOP (0.173", 4.40mm Width) | Other; "8-TSSOP (0.173"", 4.40mm Width)" | Other; 8-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| VREF | 2.5 volts | 2.5 volts | |||||
| TC | 15 ppm/C | 25 ppm/C | 25 ppm/C |