Texas Instruments REF3325 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3325AIDBZR

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3325 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3325AIDBZR - Texas Instruments
Dallas, TX, United States
REF3325 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3325AIDBZR
REF3325 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3325AIDBZR
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.5V SOT-23 Precision Voltage Reference IC
693-REF3325AIDBZR
2.5V SOT-23 Precision Voltage Reference IC 693-REF3325AIDBZR
2.5V Voltage Reference IC, 30ppm/°C, 3.9µA, SOT-23-3 Product overview: REF3325AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3325AIDBZR can be used for catalog matching and distributor lookup.

2.5V Voltage Reference IC, 30ppm/°C, 3.9µA, SOT-23-3 Product overview: REF3325AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3325AIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-39163-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39163-2-ND
Voltage Reference 296-39163-2-ND
Series Voltage Reference IC Fixed 2.5V V ±0.15% 5mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±0.15% 5mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-39163-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39163-1-ND
Voltage Reference 296-39163-1-ND
Series Voltage Reference IC Fixed 2.5V V ±0.15% 5mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±0.15% 5mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-39163-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39163-6-ND
Voltage Reference 296-39163-6-ND
Series Voltage Reference IC Fixed 2.5V V ±0.15% 5mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±0.15% 5mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3325AIDBZR - 027318-REF3325AIDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3325AIDBZR
027318-REF3325AIDBZR
PMIC - PMIC - Voltage Reference - REF3325AIDBZR 027318-REF3325AIDBZR
Manufacturer: Texas Instruments Win Source Part Number: 027318-REF3325AIDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Voltage - Input: 2.7 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 70μVp-p Family Name: REF3325 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 8.5μA Alternative Parts (Cross-Reference): MAX6010BEUR+; MAX6010AEUR+; MAX6010AEUR+T; Introduction Date: September 01, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 027318-REF3325AIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 2.7 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 70μVp-p
Family Name: REF3325
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 8.5μA
Alternative Parts (Cross-Reference): MAX6010BEUR+; MAX6010AEUR+; MAX6010AEUR+T;
Introduction Date: September 01, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Reference - REF3325AIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3325AIDBZR
PMIC - Voltage Reference REF3325AIDBZR
IC VREF SERIES 0.15% SOT23-3

IC VREF SERIES 0.15% SOT23-3

Supplier's Site Datasheet
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments - 26AJ8874 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments
26AJ8874
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments 26AJ8874
VOLTAGE REF, SERIES, 2.5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3325AIDBZR
Voltage References REF3325AIDBZR
Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Buy Now Datasheet
Power Supply Chip >> Voltage References - REF3325AIDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
REF3325AIDBZR
Power Supply Chip >> Voltage References REF3325AIDBZR
2.5V ±0.15% 2.7V~5.5V 5mA Fixed SOT-23 Voltage References ROHS

2.5V ±0.15% 2.7V~5.5V 5mA Fixed SOT-23 Voltage References ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3325AIDBZR 693-REF3325AIDBZR 296-39163-2-ND 027318-REF3325AIDBZR REF3325AIDBZR 26AJ8874 REF3325AIDBZR REF3325AIDBZR
Product Name REF3325 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 2.5V SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - REF3325AIDBZR PMIC - Voltage Reference Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments Voltage References Power Supply Chip >> Voltage References
Package Type Other; SOT-23,SC70,UQFN Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23 SOT23
VREF 2.5 volts 2.5 volts 2.5 volts
TC 9 ppm/C 30 ppm/C 30 ppm/C 30 ppm/C
IQ 0.0039 mA 0.0085 mA 0.0085 mA 0.0085 mA 0.0085 mA
Accuracy 0.1500 % 0.1500 % 0.1500 % 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

LM285-ADJ Adjustable Micropower Voltage Reference - LM285M/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BXM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
LM185-2.5QML-SP Micropower Voltage Reference Diode - LM185BYH2.5-QV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
2 suppliers
LM285-1.2 Micropower Voltage Reference - LM285D-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
8 suppliers