The REF02AP is a precision +5V voltage reference in a DIP-8 package, designed for applications requiring stable reference voltage in portable instrumentation, A/D and D/A converters, and test equipment. It operates from a single supply of 8V to 40V with a maximum supply current of 1.4mA and provides a nominal output voltage of 5V with a tolerance of ±15mV at 25°C. Temperature drift is specified at ±15ppm/°C over the industrial temperature range of -40°C to +85°C. The device features low noise (10µV max from 0.1Hz to 10Hz), excellent line regulation of 0.01%/V max, and load regulation of 0.008%/mA max. Output is adjustable via an external 10kΩ potentiometer. Short-circuit protection and low power dissipation of 21mW max under no load are included.
+5V Precision Voltage Reference 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 027272-REF02AP
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±0.3%
Temperature Coefficient: 15ppm/°C
Voltage - Input: 8 V to 40 V
Output Type: Fixed
Reference Type: Series
Output Current: 21mA
Noise - 0.1Hz to 10Hz: 4μVp-p
Family Name: REF02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 1.4mA
Alternative Parts (Cross-Reference): MAX675EPA+; MAX675CPA+; MAX675EPA;
Introduction Date: December 15, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Test & Measurement, Industrial
Series Voltage Reference IC Fixed 5V V ±0.3% 21mA 8-PDIP
IC VREF SERIES 0.3% 8DIP
IC VREF SERIES 0.3% 8DIP
Voltage References +5V Precision Voltage Reference
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF02AP | 027272-REF02AP | 296-12732-5-ND | REF02AP | REF02AP | REF02AP |
| Product Name | REF02 +5V Precision Voltage Reference | PMIC - PMIC - Voltage Reference - REF02AP | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Package Type | Other; PDIP,SOIC | DIP; Other; 8-PDIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | |
| VREF | 5 volts | 5 volts | ||||
| TC | 4 ppm/C | 15 ppm/C | 15 ppm/C | |||
| IQ | 1 mA | 1.4 mA | 1.4 mA | 1.4 mA | ||
| Accuracy | 0.2000 % | 0.3000 % |