30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | REF3318AIDCKTG4 |
| Product Name | REF3318 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference |
| Package Type | Other; SC70,SOT-23 |
| VREF | 1.8 volts |
| TC | 9 ppm/C |
| IQ | 0.0039 mA |