Low Noise, Very Low Drift, Precision Voltage Reference 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 027324-REF5025AIDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 8ppm/°C
Voltage - Input: 2.7 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Family Name: REF5025
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 1.2mA
Alternative Parts (Cross-Reference): REF5025AQDRQ1; LTC1798CS8-3#TRPBF; MAX873ACSA-T; LTC1798CS8-3#TR;
Introduction Date: May 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Series Voltage Reference IC Fixed 2.5V V ±0.1% 10mA 8-SOIC
Series Voltage Reference IC Fixed 2.5V V ±0.1% 10mA 8-SOIC
Series Voltage Reference IC Fixed 2.5V V ±0.1% 10mA 8-SOIC
2.5V Precision Voltage Reference, 3ppm/°C, 10mA, 8-SOIC Product overview: REF5025AIDR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5025AIDR can be used for catalog matching and distributor lookup.
2.5V ±0.1% 2.7V~18V 10mA Fixed SOIC-8 Voltage References ROHS
IC VREF SERIES 0.1% 8SOIC
Voltage References Lo Noise Very Low Drift Prec VLTG REF
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5025AIDR | 027324-REF5025AIDR | 296-39165-1-ND | 693-REF5025AIDR | REF5025AIDR | REF5025AIDR | REF5025AIDR |
| Product Name | REF5025 Low Noise, Very Low Drift, Precision Voltage Reference | PMIC - PMIC - Voltage Reference - REF5025AIDR | Voltage Reference | 2.5V 10mA SOIC Precision Voltage Reference IC | Power Supply Chip >> Voltage References | PMIC - Voltage Reference | Voltage References |
| Package Type | Other; SOIC,VSSOP | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | SOIC | SOIC | |
| VREF | 2.5 volts | 2.5 volts | |||||
| TC | 2.5 ppm/C | 8 ppm/C | 8 ppm/C | 8 ppm/C | |||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | 1.2 mA | 1.2 mA | ||
| Accuracy | 0.0500 % | 0.1000 % | 0.1000 % |